EN
  • EN
  • DE

MCP6231-E/MS

Part No MCP6231-E/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 20 UA, 300 kHz Rail-to-Rail Op Amp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.15 V/μs
GBP - Gain Bandwidth Product 300kHz
Current - Input Bias 1pA
Voltage - Input Offset 5mV
Operating Supply Current 20μA
Output Current per Channel 23mA
Dual Supply Voltage (±) 1.8 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1221164-MCP6231-E/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP6231
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MCP6231-E/MS CAD Model

Description

Introducing the MCP6231-E/MS Operational Amplifier by Microchip Technology

The MCP6231-E/MS is a high-precision operational amplifier (op-amp) from the reputable Microchip Technology, designed to offer a blend of performance and power efficiency for a wide range of electronic applications. This op-amp is particularly well-suited for battery-powered devices and other applications where power consumption is a critical concern, without compromising on the quality and reliability that Microchip is known for.

Key Features of the MCP6231-E/MS

  • Low Power Consumption: With a quiescent current of just 20 µA, the MCP6231-E/MS is an excellent choice for power-sensitive applications. It allows for extended battery life and reduced heat dissipation, making it ideal for portable and remote devices.
  • High Accuracy: The device boasts a low input offset voltage, which translates to improved accuracy in signal amplification and processing tasks. This makes it suitable for precision sensors, data acquisition systems, and analog-to-digital conversion.
  • Wide Supply Voltage Range: Operating with a supply voltage range from 1.8V to 6.0V, the MCP6231-E/MS provides designers with the flexibility to use it in various circuit configurations and with different power supply levels.
  • Extended Temperature Range: The operational amplifier is designed to work over an industrial temperature range from -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.
  • Packaging: The MCP6231-E/MS comes in an MSOP-8 (Micro Small Outline Package) which is not only space-saving but also suitable for surface-mount technology, facilitating compact and high-density PCB designs.

Applications

The versatility of the MCP6231-E/MS allows it to be used in a variety of applications, including:

  • Portable instrumentation
  • Test and measurement systems
  • Analog filters
  • Consumer electronics
  • Medical devices
  • Energy management systems

Overall, the MCP6231-E/MS from Microchip Technology is a robust and reliable operational amplifier that offers a perfect balance of power efficiency and precision, making it a top choice for engineers and designers in a multitude of industries.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5147 $59.7499
41+ $2.8840 $118.2440
63+ $2.7939 $176.0157
86+ $2.7039 $232.5354
111+ $2.6138 $290.1318
148+ $2.3435 $346.8380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess