Microchip Technology MCP619T-I/SL Operational Amplifier
The MCP619T-I/SL is a high-precision operational amplifier (op-amp) from Microchip Technology, renowned for its low power consumption and stable performance across a wide range of operating conditions. This single-supply op-amp is a versatile component suitable for a variety of electronic applications, including analog filters, sensor amplifiers, and low-power applications.
Featuring a standard 8-pin SOIC package, the MCP619T-I/SL offers a gain bandwidth product of 550 kHz with a low typical quiescent current of just 100 µA. This makes it an excellent choice for battery-powered devices where power efficiency is critical. The device operates over a single supply voltage range of 2.4V to 5.5V, which allows for seamless integration into 3.3V and 5V systems without the need for dual supplies, simplifying design and reducing component count.
The MCP619T-I/SL boasts a rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This feature is particularly useful in single-supply applications, as it allows the output to swing to the power supply rails, maximizing the signal amplitude without clipping.
With a low input bias current of 1 pA (typical) and an input offset voltage that is factory trimmed to less than 150 µV, this op-amp ensures high accuracy in precision applications. Its extended temperature range from -40°C to +125°C ensures reliable performance in harsh environments, making it suitable for industrial, automotive, and general-purpose applications.
Key features of the MCP619T-I/SL include:
- Low quiescent current: 100 µA (typical)
- Gain bandwidth product: 550 kHz
- Supply voltage range: 2.4V to 5.5V
- Rail-to-rail output swing
- Low input bias current: 1 pA (typical)
- Low input offset voltage: < 150 µV
- Extended temperature range: -40°C to +125°C
- Package: 8-pin SOIC
The MCP619T-I/SL is a reliable and efficient solution for designers looking to implement an op-amp with excellent performance and low power consumption in their circuits. Its robust feature set ensures that it can meet the needs of a broad spectrum of applications.