EN
  • EN
  • DE

CAT9532WI-T1

Part No CAT9532WI-T1
Manufacturer ON Semiconductor
Catalog Board Mount LED Drivers
Description IC LED DRVR LIN DIM 25MA 24SOIC / LED Driver 16 Segment 550uA Supply Current 24-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Type Linear
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 2.3V
Voltage Supply MAX 5.5V
Output Current per Channel 25mA
Frequency 400kHz
Dimming I2C
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 771218-CAT9532WI-T1
Popularity Medium
Supply and Demand Status Limited
Family Name CAT9532
Introduction Date October 23, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT9532WI-T1 CAD Model

Description

The CAT9532WI-T1 is a sophisticated integrated circuit from ON Semiconductor, designed to enhance the efficiency and functionality of modern electronic systems. This high-performance device is a 16-bit programmable LED driver, complete with an I2C interface, which allows for seamless integration into various applications requiring digital control of LED lighting.

Key Features

  • 16-bit I/O Port Expander: The CAT9532WI-T1 offers an extensive 16-bit I/O port expander, which is ideal for managing multiple LEDs or other peripherals, significantly extending the I/O capabilities of the host processor.
  • I2C Interface: With the industry-standard I2C serial interface, this device ensures easy communication with microcontrollers or other I2C compatible devices, allowing for data transfer rates of up to 400 kbps.
  • Individual LED Control: Each of the 16 outputs can be individually set to ON, OFF, or blinking with programmable on/off rates, providing precise control over the lighting effects and power usage.
  • Output Current Sink Capability: The CAT9532WI-T1 can sink up to 25 mA on each output, allowing direct drive of LEDs with consistent brightness and without the need for external current-limiting resistors.
  • Low Standby Current: It is designed for efficient power management with a low standby current, which is crucial for battery-powered and energy-sensitive applications.
  • Operating Voltage Range: The device operates within a voltage range of 2.3V to 5.5V, making it versatile for use in various system designs.

Applications

The CAT9532WI-T1 is suitable for a wide range of applications, including:

  • LED status or indicator lighting
  • Backlighting control for LCD displays
  • Keypad backlighting for mobile devices
  • Industrial control indicators
  • Automotive lighting systems

Package and Reliability

Encased in a compact TSSOP-24 package, the CAT9532WI-T1 is designed to occupy minimal board space while providing robust performance. ON Semiconductor's commitment to quality ensures that this LED driver operates reliably across a broad temperature range, making it an excellent choice for both commercial and industrial applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess