EN
  • EN
  • DE

MCP6061T-E/SN

Part No MCP6061T-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MCP6061
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6061T-E/SNDKR, MCP6061T-E/SNCT, MCP6061T-E/SN-ND, MCP6061T-E/SNTR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884235-MCP6061T-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP6061T-E/SN CAD Model

Description

The MCP6061T-E/SN is a high-performance operational amplifier (op-amp) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This op-amp is part of Microchip's MCP6061 family and is designed to offer a blend of low power consumption and high precision, making it an ideal choice for a variety of applications including automotive, industrial, and consumer electronics.

Key Features:

  • Low Quiescent Current: The MCP6061T-E/SN boasts a low quiescent current of 230 µA (typical), which is excellent for battery-powered applications where power efficiency is crucial.
  • Wide Bandwidth: With a Gain Bandwidth Product (GBWP) of 1 MHz, this op-amp is capable of handling a wide range of frequencies, making it versatile for diverse signal processing tasks.
  • Extended Temperature Range: The operational temperature range of -40°C to +125°C ensures reliable performance in extreme conditions, suitable for automotive and industrial environments.
  • Low Input Offset Voltage: The device features a low input offset voltage, which minimizes error and enhances the accuracy of signal amplification and conditioning.
  • Rail-to-Rail Output: The rail-to-rail output swing provides increased dynamic range, which is especially beneficial in single-supply applications.
  • Single-Supply Operation: It can operate from a single power supply voltage, ranging from 1.8V to 5.5V, adding to its flexibility in various circuit designs.
  • Packaging: The MCP6061T-E/SN comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications.

Applications:

The MCP6061T-E/SN is designed for applications that demand low power consumption without sacrificing performance. It is commonly used in:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Analog Filters
  • Sensor Interfaces
  • Power Supply Control
  • Data Acquisition Systems

In summary, the MCP6061T-E/SN from Microchip Technology is a robust, low-power, and highly precise operational amplifier that can be integrated into a wide array of electronic designs, offering designers a reliable and versatile component for their signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5010 $66.5070
15+ $7.7963 $116.9445
23+ $7.5525 $173.7075
32+ $7.3088 $233.8816
41+ $7.0651 $289.6691
55+ $6.3340 $348.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess