ON Semiconductor's SA17ARL: Robust Automotive Rectifier
The SA17ARL, brought to you by ON Semiconductor, is a high-performance automotive rectifier designed to meet the rigorous standards of the automotive industry. This device is tailored to provide reliable and efficient power conversion within a wide range of automotive applications, from powertrain and safety systems to infotainment and other in-vehicle electronics.
Key Features:
- High Surge Capability: The SA17ARL boasts an impressive surge capability, ensuring protection against transient voltage spikes, which are common in automotive environments.
- Thermal Performance: Engineered with an optimal thermal design, this rectifier offers excellent heat dissipation, contributing to its robustness and longevity.
- Low Forward Voltage Drop: With its low forward voltage drop, the SA17ARL ensures minimal power loss, which translates to greater efficiency in electrical systems.
- Reverse Leakage Current: The device maintains a low reverse leakage current, which is crucial for reducing power consumption when in the off-state.
Electrical Specifications:
- Reverse Voltage: 17V
- Forward Continuous Current: Specified at a high level to handle typical in-vehicle demands.
- Operating Junction Temperature Range: Extends from -55°C to 150°C, accommodating the extreme temperature variations in automotive environments.
Package and Reliability:
The SA17ARL comes in a robust package that is engineered to withstand mechanical stress and harsh environmental conditions typical in automotive applications. It is AEC-Q101 qualified, signifying its compliance with automotive reliability standards. The package is also lead-free and RoHS compliant, aligning with global environmental and regulatory requirements.
Applications:
This rectifier is suitable for a wide array of automotive applications, including but not limited to:
- DC/DC converters
- Free-wheeling diodes
- Reverse battery protection circuits
- Load dump protection
In summary, the ON Semiconductor SA17ARL is a superior choice for automotive manufacturers seeking a reliable and efficient rectifier that can endure the demanding conditions of automotive applications while providing exceptional performance.