EN
  • EN
  • DE

MCP602-I/ST

Part No MCP602-I/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Low Power Amplifier R-R O/P 6V Automotive 8-Pin TSSOP Tube / IC OPAMP GP 2.8MHZ RRO 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 2.3 V/μs
GBP - Gain Bandwidth Product 2.8MHz
Current - Input Bias 1pA
Voltage - Input Offset 700μV
Operating Supply Current 230μA
Output Current per Channel 22mA
Dual Supply Voltage (±) 2.7 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 788323-MCP602-I/ST
Popularity Medium
Supply and Demand Status Balance
Family Name MCP602
Introduction Date July 08, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MCP602-I/ST CAD Model

Description

Microchip Technology's MCP602-I/ST Operational Amplifier

The MCP602-I/ST is a high-performance operational amplifier (op-amp) from Microchip Technology, designed to offer a perfect blend of accuracy, low power consumption, and general-purpose utility. This dual operational amplifier is engineered for analog circuits requiring wide bandwidth and low noise. It operates with a single supply voltage that can range from 2.7V to 5.5V, making it an ideal choice for battery-powered devices and low-voltage applications.

Key Features:

  • Rail-to-Rail Output: The MCP602-I/ST can swing its output voltage to the rails, which maximizes the dynamic range in low-voltage applications.
  • High Gain Bandwidth Product: With a 2.3 MHz typical gain bandwidth product, this op-amp is suitable for a wide range of applications, including filters, amplifiers, and other signal processing tasks.
  • Low Quiescent Current: The device features a low quiescent current of just 230 µA per amplifier, enhancing its suitability for battery-operated devices.
  • Extended Temperature Range: The operating temperature range of -40°C to +85°C allows for reliable performance in a variety of environments.
  • ESD Protection: The op-amp comes with built-in electrostatic discharge (ESD) protection, ensuring robustness and longevity in challenging conditions.

Applications:

The versatility of the MCP602-I/ST makes it a prime choice for a multitude of electronic applications, including:

  • Analog filters
  • Data acquisition systems
  • Power supply control
  • Battery-operated devices
  • Medical instrumentation
  • Automotive electronics

Package and Quality:

The MCP602-I/ST comes in a 14-pin TSSOP (Thin Shrink Small Outline Package) that is both space-efficient and suitable for automated assembly processes. Microchip Technology's commitment to quality ensures that each op-amp is rigorously tested to meet high standards of performance and reliability.

In summary, the MCP602-I/ST from Microchip Technology stands out as a reliable and versatile operational amplifier that can be utilized in a wide range of electronic designs, particularly where power efficiency and space constraints are critical considerations.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess