EN
  • EN
  • DE

MCP602-I/SN

Part No MCP602-I/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.8MHZ RRO 8SOIC / Op Amp Dual Low Power Amplifier R-R O/P 6V Automotive 8-Pin SOIC N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2.3 V/μs
Gain Bandwidth Product (GBP) 2.8MHz
Current - Input Bias 1pA
Voltage - Input Offset 700μV
Operating Supply Current 230μA
Channel Output Current 22mA
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 093041-MCP602-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing, Portable Devices, Automotive
Family Name MCP602
Introduction Date July 08, 1999
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MCP602-I/SN CAD Model

Description

Product Overview: MCP602-I/SN from Microchip Technology

The MCP602-I/SN is a high-performance operational amplifier (op-amp) developed by Microchip Technology, a leader in microcontroller and analog semiconductors. This particular model is renowned for its combination of low power consumption, high bandwidth, and precision, making it an ideal choice for a variety of electronic applications.

Key Features

  • Supply Voltage: The MCP602-I/SN operates from a single supply voltage ranging from 2.7V to 5.5V, which is beneficial for battery-powered and portable devices due to its low power requirements.
  • Rail-to-Rail Output: This op-amp features a rail-to-rail output swing, which ensures maximum dynamic range especially in low supply voltage conditions. This is particularly useful in analog-to-digital conversion applications where full-scale signal utilization is crucial.
  • Bandwidth: With a bandwidth of 10 MHz (typical), the MCP602-I/SN can handle a wide range of frequencies, making it suitable for audio processing, filters, and high-speed signal conditioning.
  • Low Quiescent Current: It has a low quiescent current of 1.0 mA (typical), which helps in extending the battery life of portable devices.
  • Chip Select (CS): The inclusion of a chip select (CS) option allows the device to enter a low current shutdown mode, further reducing power consumption when not in active operation.

Applications

The MCP602-I/SN is versatile and can be used in various applications such as:

  • Analog filters
  • Data acquisition systems
  • Power supply control
  • Medical instrumentation
  • Audio applications
  • Analog-to-digital converters (ADC) drivers

Package and Quality

The device is offered in an 8-pin SOIC (Small Outline Integrated Circuit) package, designated by the 'SN' suffix in its part number. This compact form factor is suitable for space-constrained applications. Additionally, Microchip Technology is committed to high-quality standards, ensuring that the MCP602-I/SN op-amp meets rigorous performance and reliability criteria.

Overall, the MCP602-I/SN from Microchip Technology is a highly capable op-amp that provides efficiency, precision, and versatility for engineers and designers working on a wide array of electronic projects.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4346 $52.1520
285+ $0.3566 $101.6310
435+ $0.3454 $150.2490
600+ $0.3343 $200.5800
775+ $0.3232 $250.4800
1,040+ $0.2897 $301.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 155,868 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess