EN
  • EN
  • DE

MCP6002-E/SNVAO

Part No MCP6002-E/SNVAO
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tube
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.6V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 4.5 mV
Current - Supply 100µA (x2 Channels)
Current - Output / Channel 23 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 6 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP6002
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 100
Win Source Part Number 1024776-MCP6002-E/SNVAO
Ultra Librarian 3D Model Ultra Librarian MCP6002-E/SNVAO CAD Model

Description

Microchip Technology MCP6002-E/SNVAO Operational Amplifier

The MCP6002-E/SNVAO from Microchip Technology is a high-precision operational amplifier designed to meet the requirements of a broad spectrum of electronic applications. This dual operational amplifier (op-amp) is characterized by its low power consumption, making it an ideal choice for battery-powered devices and energy-efficient electronics.

With a standard operating voltage range of 1.8V to 6.0V, the MCP6002-E/SNVAO provides designers with the flexibility to use it in systems with various power supply levels. Its rail-to-rail input and output swing capabilities ensure maximum dynamic range, which is particularly beneficial in low-voltage operations. This feature allows the op-amp to operate effectively close to the power supply rails, thus maximizing the signal amplitude without distortion.

The device boasts a Gain Bandwidth Product (GBWP) of 1 MHz, which is sufficient for low-frequency applications such as sensor interfacing, portable devices, and analog filters. The MCP6002-E/SNVAO also features a low quiescent current of 100 µA (typical), further contributing to its energy efficiency. This characteristic is especially important in prolonging the battery life of portable and wearable devices.

In terms of packaging, the MCP6002-E/SNVAO comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is known for its small footprint and suitability for space-constrained applications. The device operates across the industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments and catering to applications such as industrial controls and automotive systems.

Overall, the MCP6002-E/SNVAO is a versatile and reliable component that provides a balance of performance, power efficiency, and size. Its suitability for a wide array of applications, including consumer electronics, medical devices, and industrial automation, makes it a go-to choice for engineers and designers seeking a dependable operational amplifier for their circuit designs.

For detailed technical specifications, application notes, and support resources, designers are encouraged to visit the Microchip Technology website or contact their technical support for further assistance.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess