EN
  • EN
  • DE

MCP48FVB21-E/UN

Part No MCP48FVB21-E/UN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197137-MCP48FVB21-E/UN
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tube
Product Status Active
Number of Bits 12
Output Type Voltage - Buffered
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian MCP48FVB21-E/UN CAD Model

Description

Microchip Technology MCP48FVB21-E/UN Digital-to-Analog Converter

The MCP48FVB21-E/UN is a high-precision, 12-bit digital-to-analog converter (DAC) from Microchip Technology, designed to meet the rigorous requirements of industrial, automotive, and consumer applications. This integrated circuit (IC) offers exceptional accuracy and stability, making it an ideal solution for applications that require precise analog output signals from digital values.

Key Features:

  • Resolution: Boasts a 12-bit resolution, enabling fine-grained analog output that can enhance the performance of your system.
  • Interface: Features an I2C compatible serial interface, facilitating easy integration with most microcontrollers and allowing for a simplified communication protocol.
  • Dual Channel: Comes with two buffered voltage output channels, providing flexibility for multiple output configurations.
  • Voltage Supply: Operates from a single 2.7V to 5.5V power supply, making it versatile for various power environments.
  • Extended Temperature Range: The device is specified for operation over an extended temperature range (-40°C to +125°C), ensuring reliability in harsh conditions.
  • Package: Available in a 10-MSOP (Micro Small Outline Package), the MCP48FVB21-E/UN is compact and suitable for space-constrained applications.

Applications:

The MCP48FVB21-E/UN DAC is designed for use in a wide array of applications, including:

  • Automotive systems
  • Industrial control systems
  • Portable instrumentation
  • Data acquisition systems
  • Power supply control
  • Audio applications

Performance Advantages:

With its high resolution and dual-channel output, the MCP48FVB21-E/UN provides excellent linearity and low noise performance, ensuring accurate and stable analog outputs. Its compatibility with I2C communication standards also allows for seamless integration with existing digital systems, reducing development time and complexity.

Whether you are designing a sophisticated industrial system or a simple consumer electronic device, the MCP48FVB21-E/UN from Microchip Technology offers the performance, reliability, and flexibility needed to achieve high-quality analog outputs derived from digital input signals.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess