EN
  • EN
  • DE

MCP48FVB04-E/MQ

Part No MCP48FVB04-E/MQ
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Number of Bits 8
Number of D/A Converters 4
Settling Time 7.8µs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.4LSB, ±0.05LSB
Architecture -
Temperature Range - Operating -40°C ~ 125°C
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-VQFN (5x5)
Mounting Type Surface Mount
Base Product Number MCP48FVB04
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366558-MCP48FVB04-E/MQ
Ultra Librarian 3D Model Ultra Librarian MCP48FVB04-E/MQ CAD Model

Description

Microchip Technology MCP48FVB04-E/MQ Digital-to-Analog Converter

The MCP48FVB04-E/MQ is a high-precision digital-to-analog converter (DAC) developed by Microchip Technology, a renowned leader in the field of smart, connected, and secure embedded control solutions. This device is part of Microchip's extensive DAC portfolio, designed to cater to a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features:

  • Resolution: The MCP48FVB04-E/MQ offers a 12-bit resolution, ensuring fine-grained analog output for applications requiring high levels of accuracy.
  • Channels: It features a dual channel output, which allows for simultaneous and independent control of two analog outputs, increasing the flexibility and functionality of the device.
  • Interface: Communication with the DAC is achieved through a fast and reliable SPI interface, which ensures easy integration with most microcontrollers and digital systems.
  • Voltage Supply: Operating with a single supply voltage ranging from 2.7V to 5.5V, the MCP48FVB04-E/MQ is versatile and can be used in various power environments.
  • Package: Enclosed in a 20-QFN (4x4) package, this DAC is designed for space-constrained applications, offering a compact solution without compromising on performance.
  • Extended Temperature Range: It is capable of operating over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications:

The MCP48FVB04-E/MQ is ideal for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Industrial Process Control
  • Portable Instrumentation
  • Programmable Logic Controllers (PLCs)

With its precision performance and robust design, the MCP48FVB04-E/MQ is a reliable choice for any system requiring high-quality digital-to-analog conversion. Whether it's for precise control in an industrial setting or for sophisticated signal generation in audio applications, this DAC from Microchip Technology stands out for its versatility and dependability.

You May Also Be Interested in

Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Intersil
Lowest to $7.1344
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3558 $51.4906
17+ $6.0355 $102.6035
26+ $5.8469 $152.0194
36+ $5.6583 $203.6988
46+ $5.4697 $251.6062
62+ $4.9039 $304.0418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess