EN
  • EN
  • DE

MCP48CMB24-E/ML

Part No MCP48CMB24-E/ML
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description QUAD CHANNEL, 12-BIT, MTP, SPI D / 12 Bit Digital to Analog Converter 4 20-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Microchip Technology
Packaging Tube
Number of Bits 12
Number of D/A Converters 4
Settling Time 16µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal, Supply
Voltage - Supply, Analog 1.8V ~ 5.5V
Voltage - Supply, Digital 1.8V ~ 5.5V
INL/DNL (LSB) -, ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Case / Package 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Mounting Surface Mount
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 150-MCP48CMB24-E/ML
Standard Package 91
Win Source Part Number 1323166-MCP48CMB24-E/ML
Ultra Librarian 3D Model Ultra Librarian MCP48CMB24-E/ML CAD Model

Description

The MCP48CMB24-E/ML is a high-performance digital-to-analog converter (DAC) component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and efficient DAC is part of Microchip's extensive range of analog devices, designed to meet the diverse needs of electronic systems across various industries.

Key Features

  • Resolution: The device offers 24-bit resolution, providing high precision and fine granularity in analog output signals, which is essential for applications requiring accurate signal conversion.
  • Interface: It features a serial peripheral interface (SPI) that ensures easy communication with microcontrollers and processors, facilitating integration into a wide range of systems.
  • Dual Channel: With dual channel output, the MCP48CMB24-E/ML can simultaneously output two analog signals, increasing the efficiency of systems that require multiple outputs from a single DAC.
  • Package: Housed in a 20-lead QFN package (ML), the device's compact footprint allows for space-saving designs, which is particularly beneficial for small-form-factor applications.
  • Stability: The DAC boasts excellent thermal stability and low power consumption, making it suitable for high-performance industrial applications and battery-powered devices.
  • Voltage Reference: An integrated voltage reference simplifies design and reduces external component count, while still allowing for an external reference if higher precision is needed.

Applications

The MCP48CMB24-E/ML is versatile and can be used in a variety of applications, including:

  • Industrial automation and process control systems
  • Data acquisition systems
  • Medical equipment
  • Test and measurement instruments
  • High-resolution audio equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MCP48CMB24-E/ML is no exception. It is built to meet the stringent requirements of the industrial market, ensuring long-term performance and stability under a range of environmental conditions.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,911 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess