EN
  • EN
  • DE

MCP4822-E/SN

Part No MCP4822-E/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT DUAL W/SPI 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 4.5μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±4, ±0.25
Temperature Range - Operating -40°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 090052-MCP4822-E/SN
Family Name MCP4822
Introduction Date November 15, 2007
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing, Consumer Electronics, Portable Devices, Automotive
Ultra Librarian 3D Model Ultra Librarian MCP4822-E/SN CAD Model

Alternative Products

Alternative Product Part Number Manufacturer Package Country Similarity
AD5312BRM ADI MSOP-10 United States Functional Equivalent
MCP4822T-E/SN Microchip SOIC-8 United States PIN-TO-PIN
TLV5618AMDREP TI SOIC-8 United States Functional Equivalent
TLV5618AMDREPG4 TI SOIC-8 United States Functional Equivalent
TLV5638ID TI SOIC-8 United States Functional Equivalent
TLV5638IDRG4 TI SOIC-8 United States Functional Equivalent
TLV5638QDG4 TI SOIC-8 United States Functional Equivalent
TLV5638QDR TI SOIC-8 United States Functional Equivalent
TLV5638QDREP TI SOIC-8 United States Functional Equivalent
V62/03628-02XE TI SOIC-8 United States Functional Equivalent

Description

Microchip Technology MCP4822-E/SN Digital-to-Analog Converter

The MCP4822-E/SN from Microchip Technology is a high-performance, dual-channel 12-bit Digital-to-Analog Converter (DAC) that offers integrated voltage reference and an SPI interface. This precision DAC is designed for applications requiring a small digital footprint and low power consumption while providing accurate analog output. The MCP4822-E/SN is an ideal solution for industrial automation, consumer electronics, and automotive systems where reliable D/A conversion is critical.

Key Features:

  • Resolution: The MCP4822-E/SN provides 12-bit resolution, enabling fine-grained analog output with a high degree of precision.
  • Dual Channel: It features two independent DAC channels, allowing for simultaneous output of two different analog signals.
  • Integrated Voltage Reference: An on-chip precision voltage reference of 2.048V minimizes the need for external components and simplifies design.
  • Interface: The device communicates via a Serial Peripheral Interface (SPI), supporting easy integration with most microcontrollers.
  • Package: The MCP4822-E/SN comes in a 10-MSOP (Mini Small Outline Package), which is suitable for space-constrained applications.
  • Extended Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, making it robust for harsh environments.

Applications:

The versatility of the MCP4822-E/SN makes it suitable for a wide range of applications, including:

  • Automotive audio and infotainment systems
  • Data acquisition systems
  • Industrial control systems
  • Portable instrumentation
  • Programmable logic controllers (PLCs)

In summary, the MCP4822-E/SN is a reliable and efficient solution for systems that require high-precision analog outputs. Its integrated features and ease of use make it a go-to component for designers looking to enhance their applications with accurate and consistent D/A conversion capabilities.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6553 $50.4507
46+ $2.1787 $100.2202
72+ $2.1106 $151.9632
98+ $2.0425 $200.1650
127+ $1.9744 $250.7488
170+ $1.7702 $300.9340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,675 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess