EN
  • EN
  • DE

MCP4822T-E/SN

Part No MCP4822T-E/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 8SOIC / 12 Bit Digital to Analog Converter 2 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Microchip Technology
Packaging Reel - TR
Number of Bits 12
Number of D/A Converters 2
Settling Time 4.5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±4, ±0.25
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Surface Mount
Base Product Number MCP4822
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4822T-E/SNDKR,MCP4822T-E/SNCT,MCP4822T-E/SNTR
Standard Package 3,300
Win Source Part Number 1323144-MCP4822T-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP4822T-E/SN CAD Model

Description

The MCP4822T-E/SN is a high-performance, dual-channel 12-bit Digital-to-Analog Converter (DAC) from Microchip Technology, designed to deliver precision analog voltages from digital values with ease and efficiency. This component is ideal for applications requiring a small footprint and low power consumption without compromising on accuracy and reliability.

Key Features:

  • Resolution: The MCP4822T-E/SN boasts a 12-bit resolution, providing fine analog output levels for precise control in various applications.
  • Dual Channel: It features two independent DAC channels, allowing for simultaneous output of two analog signals, which can be useful in stereo audio systems, dual actuators, or other dual control systems.
  • Internal Voltage Reference: An integrated 2.048V reference voltage ensures stable and accurate outputs, reducing the need for external components.
  • SPI Interface: Communication with microcontrollers is facilitated through a Serial Peripheral Interface (SPI), making it easy to integrate with most microcontroller architectures.
  • Extended Temperature Range: The device operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MCP4822T-E/SN maintains low power operation, which is critical for battery-powered or energy-efficient systems.

Applications:

The versatility of the MCP4822T-E/SN allows it to be used in a wide range of applications, including:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Portable Instrumentation
  • Programmable Power Supplies
  • Analog Output for Microcontrollers
  • Audio Applications

Package and Quality:

The MCP4822T-E/SN comes in a compact 8-pin SOIC package, which is well-suited for space-constrained applications. Microchip Technology ensures high-quality standards, with each device being rigorously tested to meet stringent performance criteria.

Conclusion:

With its combination of dual-channel output, built-in voltage reference, and SPI interface, the MCP4822T-E/SN from Microchip Technology stands out as a robust and versatile DAC solution for designers looking to translate digital signals into precise analog voltages across a variety of applications.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4404 $51.2484
50+ $2.0024 $100.1200
78+ $1.9398 $151.3044
107+ $1.8772 $200.8604
138+ $1.8147 $250.4286
185+ $1.6270 $300.9950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess