EN
  • EN
  • DE

CD4052BMT

Part No CD4052BMT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4X1 16SOIC / Analog Multiplexer Dual 4:1 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 240 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Operating Supply Voltage 3 V ~ 20 V
Dual Voltage Supply ±2.5 V ~ 9 V
-3db Bandwidth 25MHz
Channel Capacitance (CS(off), CD(off)) 0.2pF, 18pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -40dB @ 10MHz
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 771348-CD4052BMT
Popularity Medium
Supply and Demand Status Limited
Family Name CD4052B
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD4052BMT CAD Model

Description

Product Overview: Texas Instruments CD4052BMT

The Texas Instruments CD4052BMT is a highly versatile analog multiplexer/demultiplexer integrated circuit that is part of the industry-leading CMOS (Complementary Metal-Oxide-Semiconductor) family of logic ICs. This particular model operates as a dual 4-channel multiplexer with a common output-enable input. It is a vital component in various electronic applications where routing multiple signal lines through a single channel is necessary.

Key Features

  • Dual 4-Channel Multiplexing: The CD4052BMT offers two independent four-channel multiplexers, allowing for flexible signal management and routing within complex circuits.
  • Wide Voltage Range: It is designed to operate with a wide analog input voltage range, typically from ±5V to ±20V, making it suitable for diverse applications.
  • Low ON Resistance: The device features low ON resistance, which varies with the input signal level and supply voltage, providing efficient signal transmission with minimal loss.
  • Binary Address Decoding: Selection of the desired channel is controlled by binary address inputs (A and B), which simplifies integration into digital systems.
  • Low Crosstalk: The IC is engineered to minimize crosstalk between multiplexing channels, ensuring signal integrity is maintained throughout the system.
  • High-Speed Operation: Fast switching speeds are a hallmark of the CD4052BMT, making it an ideal choice for high-frequency signal routing.

Applications

The CD4052BMT is a versatile component that can be used in various applications, including:

  • Analog and digital multiplexing
  • Signal gating
  • Data acquisition systems
  • Communication systems
  • Audio and video switching

Package and Quality

This integrated circuit is available in a compact surface-mount package, designed for space-saving on PCBs and ensuring compatibility with automated assembly processes. Texas Instruments is known for its commitment to quality, and the CD4052BMT is no exception, adhering to strict industry standards for reliability and performance.

For engineers and designers looking for a reliable multiplexer/demultiplexer to incorporate into their systems, the CD4052BMT from Texas Instruments represents a robust, efficient solution. Its combination of high-speed operation, low power consumption, and flexible voltage compatibility makes it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1533 $50.5890
700+ $0.1436 $100.5200
1,085+ $0.1388 $150.5980
1,550+ $0.1291 $200.1050
2,015+ $0.1242 $250.2630
2,515+ $0.1194 $300.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,530 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess