EN
  • EN
  • DE

MCP47FEB22A1-E/ST

Part No MCP47FEB22A1-E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197392-MCP47FEB22A1-E/ST
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tube
Product Status Active
Number of Bits 12
Settling Time 6µs (Typ)
Output Type Voltage - Buffered
Reference Type External, Internal, Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian MCP47FEB22A1-E/ST CAD Model

Description

Microchip Technology MCP47FEB22A1-E/ST Digital-to-Analog Converter

The MCP47FEB22A1-E/ST from Microchip Technology is a high-precision, 12-bit digital-to-analog converter (DAC) that offers excellent performance in a small package. This device is designed to meet the rigorous demands of industrial, automotive, and consumer applications where reliable and accurate analog signals are crucial for system performance.

Key Features:

  • Resolution: The MCP47FEB22A1-E/ST provides a 12-bit resolution, which allows for fine-grained analog output with a high degree of accuracy.
  • Interface: It features an I2C compatible serial interface, supporting standard, fast, and high-speed modes, making it easy to integrate with a wide range of microcontrollers and processors.
  • Dual Channel: This device comes with two DAC channels, enabling the simultaneous output of two independent analog signals, which is beneficial for complex systems requiring multiple analog outputs.
  • Voltage Reference: An integrated voltage reference with low drift ensures stability over time and temperature, contributing to the DAC's overall precision.
  • Power Supply: It operates from a single 2.7V to 5.5V power supply, providing flexibility in various power environments.
  • Packaging: The DAC is available in a 14-TSSOP package, which is ideal for space-constrained applications.
  • Extended Temperature Range: With an operational temperature range of -40°C to +125°C, the MCP47FEB22A1-E/ST can withstand extreme environments, making it suitable for automotive and industrial applications.

Applications:

  • Automotive systems
  • Industrial automation
  • Portable instrumentation
  • Data acquisition systems
  • Consumer electronics

The MCP47FEB22A1-E/ST is designed with a focus on reliability and performance. Its robust feature set ensures that it can be used in a variety of applications where precision is key. With Microchip's reputation for quality and support, this DAC is an excellent choice for engineers looking to incorporate a reliable analog output into their designs.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess