EN
  • EN
  • DE

MCP47FEB12A0T-E/ST

Part No MCP47FEB12A0T-E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 10 Bit Digital to Analog Converter 2 8-TSSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name MCP47FEB12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884217-MCP47FEB12A0T-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP47FEB12A0T-E/ST CAD Model

Description

Microchip Technology's MCP47FEB12A0T-E/ST Digital-to-Analog Converter

The MCP47FEB12A0T-E/ST is a highly integrated digital-to-analog converter (DAC) product from Microchip Technology, designed to deliver precision and performance for a wide range of applications. This 12-bit DAC features an external voltage reference input, allowing for flexible scaling and an increased dynamic range to match specific application requirements.

Built with a robust design, the MCP47FEB12A0T-E/ST operates over an extended temperature range, making it suitable for industrial and automotive environments where reliability is paramount. The device comes in a compact TSSOP-20 package, which is ideal for space-constrained applications while providing sufficient pins for necessary functions and connections.

One of the key features of this DAC is its I2C compatible serial interface, which supports standard, fast, and high-speed modes. This allows for easy integration into existing microcontroller-based systems, facilitating communication and control without the need for complex wiring or additional interface hardware. The DAC also offers a multi-byte write mode, enabling efficient configuration and data updates, which is critical for high-performance systems that require quick response times and minimal latency.

The MCP47FEB12A0T-E/ST also boasts a non-volatile memory (EEPROM) for storing configuration settings and calibration data, ensuring that the device can retain its settings even after power cycling. This feature simplifies device initialization and reduces startup time, which is essential for applications that demand quick power-on to operation transitions.

With its low power consumption and wide power supply range of 2.7V to 5.5V, the MCP47FEB12A0T-E/ST is optimized for portable and battery-operated devices, where power efficiency is a critical concern. The DAC's precision output and low drift characteristics make it an excellent choice for applications requiring accurate analog output, such as precision instrumentation, automated test equipment, and consumer electronics.

In summary, the MCP47FEB12A0T-E/ST from Microchip Technology is a versatile and reliable DAC solution, offering the precision, flexibility, and ease of integration needed for a broad spectrum of applications. Its combination of features ensures that it can meet the demands of even the most challenging analog output requirements.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess