EN
  • EN
  • DE

MCP47CVB21-E/MF

Part No MCP47CVB21-E/MF
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 10DFN / 12 Bit Digital to Analog Converter 1 10-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Microchip Technology
Package Tube
Number of Bits 12
Number of D/A Converters 1
Settling Time 16µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 1.8V ~ 5.5V
Voltage - Supply, Digital 1.8V ~ 5.5V
INL/DNL (LSB) ±1, ±1
Architecture Current Source
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Mounting Type Surface Mount
Base Product Number MCP47CVB21
Standard Package 120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348592-MCP47CVB21-E/MF
Ultra Librarian 3D Model Ultra Librarian MCP47CVB21-E/MF CAD Model

Description

The Microchip MCP47CVB21-E/MF is a highly integrated digital-to-analog converter (DAC) that offers a blend of precision, compactness, and versatility, making it an ideal choice for a wide array of applications. This 8-bit DAC is part of Microchip's extensive portfolio of data converters, designed to meet the needs of the modern industry for accurate and reliable analog signal generation.

Key Features

  • Resolution: The MCP47CVB21-E/MF features an 8-bit resolution, providing fine granularity in the analog output.
  • Interface: It comes with a Two-Wire I2C™ compatible serial interface, which supports standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) modes for versatile connectivity options.
  • Voltage Reference: The device includes a voltage reference with a low-drift bandgap and an external voltage reference input, offering flexibility and precision in setting the full-scale output voltage.
  • Output Amplifier: An integrated rail-to-rail output amplifier allows the DAC to drive the analog output to both supply rails.
  • Power-Down Feature: The MCP47CVB21-E/MF comes with a power-down feature that reduces the current consumption to 500 nA (typical) for power-sensitive applications.
  • Extended Temperature Range: This DAC operates over an extended temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications.
  • Package: It is available in a compact 2x3 DFN-8 package, which is ideal for space-constrained applications.

Applications

The versatility of the MCP47CVB21-E/MF allows it to be used in various applications including:

  • Portable instrumentation
  • Data acquisition systems
  • Industrial process control
  • Analog level adjustment
  • Automotive systems
  • Battery-operated devices

Conclusion

The Microchip MCP47CVB21-E/MF stands out as a reliable and efficient solution for digital-to-analog conversion needs. Its combination of an integrated reference, low power consumption, and a wide operating temperature range makes it a versatile component suitable for a broad spectrum of applications. With its compact form factor and I2C interface, it is particularly well-suited for applications where space and connectivity are at a premium.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5892 $50.2488
34+ $2.9450 $100.1300
53+ $2.8530 $151.2090
73+ $2.7609 $201.5457
94+ $2.6689 $250.8766
126+ $2.3928 $301.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess