EN
  • EN
  • DE

MCP4728A0T-E/UN

Part No MCP4728A0T-E/UN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Bit Digital to Analog Converter
Manufacturer Microchip Technology
Package Reel - TR
Family Name MCP4728
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4728A0T-E/UNDKR, MCP4728A0T-E/UNTR, MCP4728A0T-E/UNCT, MCP4728A0T-E/UN-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845896-MCP4728A0T-E/UN
Ultra Librarian 3D Model Ultra Librarian MCP4728A0T-E/UN CAD Model

Description

The MCP4728A0T-E/UN is a precision 12-bit quad-channel digital-to-analog converter (DAC) from Microchip Technology, designed to deliver high-performance and accuracy for a wide range of applications. This integrated circuit is part of Microchip's extensive DAC portfolio, offering a seamless solution for analog output needs in digital systems.

Key Features

  • 12-Bit Resolution: Each of the four DAC channels provides 12 bits of resolution, ensuring fine granularity and precise control over analog outputs.
  • Internal Voltage Reference: The device includes an internal 2.048V reference voltage, which can be turned on or off, providing flexibility for different application requirements.
  • I2C Interface: Communication with the MCP4728A0T-E/UN is achieved via a standard I2C-compatible serial interface, allowing for easy integration with most microcontrollers and processors.
  • Quad DAC Channels: With four independent DAC channels, this device can manage multiple analog outputs simultaneously, making it ideal for complex systems that require multiple control loops.
  • EEPROM Memory: On-board non-volatile memory enables the DAC settings to be saved at power-down and automatically restored at power-up, ensuring consistent performance without the need for reconfiguration.
  • Wide Operating Voltage: The MCP4728A0T-E/UN operates over a broad voltage range of 2.7V to 5.5V, accommodating various system power supplies.

Applications

The versatility of the MCP4728A0T-E/UN makes it suitable for an array of applications, including:

  • Industrial control systems
  • Automated test equipment
  • Battery-powered devices
  • Data acquisition systems
  • Portable instrumentation
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and long-term reliability. The MCP4728A0T-E/UN DAC is no exception, built to meet the high standards expected from a leading semiconductor manufacturer. This ensures that your designs incorporating the MCP4728A0T-E/UN will perform reliably over their intended lifespan.

With its robust feature set and Microchip's renowned support and resources, the MCP4728A0T-E/UN is a smart choice for designers looking to implement precise analog output functionality in their next project.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3941 $50.2761
51+ $1.9644 $100.1844
79+ $1.9030 $150.3370
109+ $1.8416 $200.7344
141+ $1.7802 $251.0082
188+ $1.5961 $300.0668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess