EN
  • EN
  • DE

AD7834BRZ

Part No AD7834BRZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT QUAD SRL 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 14
Number of D/A Converters 4
Settling Time 10μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage ±11.4 V ~ 15.75 V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1 (Maximum), ±0.9 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Manufacturer Homepage www.analog.com
Win Source Part Number 713328-AD7834BRZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7834
Introduction Date October 25, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7834BRZ CAD Model

Description

Analog Devices Inc. AD7834BRZ: Precision DAC

The AD7834BRZ is a high-performance, 14-bit digital-to-analog converter (DAC) from the renowned manufacturer Analog Devices Inc. This precision DAC is part of a family of devices that offer excellent data conversion quality and speed, making it an ideal choice for a wide range of applications that require accurate and reliable analog output.

Constructed with BiCMOS technology, the AD7834BRZ offers a unique combination of speed and resolution, with a 14-bit parallel interface and an update rate of up to 1 MSPS (Mega Sample Per Second). This component is designed to meet the stringent demands of applications such as industrial automation, process control, and medical equipment where precision is paramount.

The device operates from a single 5V supply, simplifying power management in complex systems. The AD7834BRZ also features an on-board reference and a voltage output that can directly drive capacitive loads, making it a versatile and easy-to-implement solution in a variety of circuit designs.

Key features of the AD7834BRZ include:

  • 14-bit resolution with no missing codes
  • 1 MSPS update rate
  • Single 5V power supply operation
  • Parallel data interface for high-speed communications
  • On-chip output buffer amplifier which can swing rail-to-rail
  • Low power consumption
  • Integrated precision reference

The robust design of the AD7834BRZ ensures that it maintains its performance across a wide temperature range, typically from -40°C to +85°C. Its package, a 28-lead SOIC (Small Outline Integrated Circuit), allows for compact PCB (Printed Circuit Board) layouts and is compatible with standard surface-mount manufacturing processes.

For engineers and designers looking for a reliable DAC solution, the AD7834BRZ from Analog Devices Inc. offers the perfect blend of speed, precision, and ease of use. Whether in critical industrial systems or sensitive instrumentation, this DAC stands out as a top-tier component for analog output needs.

With its commitment to high-quality semiconductor design, Analog Devices Inc. ensures that the AD7834BRZ is a product that delivers performance and reliability for sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.8190 $81.8190
2+ $67.1344 $134.2688
3+ $65.0357 $195.1071
4+ $62.9383 $251.7532
5+ $60.8408 $304.2040
7+ $54.5460 $381.8220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess