EN
  • EN
  • DE

MCP4651-103E/ST

Part No MCP4651-103E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10K 257TAPS 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 257
Resistance (Ohms) 10k
Memory Type Volatile
Supply Voltage - Operating 1.8 V to 5.5 V
Features Mute, Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150 ppm/°C
Resistance - Wiper (Ohms) (Typ) 75
Temperature Range - Operating -40°C to 125°C
Case / Package 14-TSSOP
Win Source Part Number 058334-MCP4651-103E/ST
Ultra Librarian 3D Model Ultra Librarian MCP4651-103E/ST CAD Model

Description

MCP4651-103E/ST Digital Potentiometer

The MCP4651-103E/ST is a dual-channel, 7-bit (128 wiper steps) digital potentiometer designed and manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. This versatile device offers a digital interface for controlling resistance settings in a wide array of applications including calibration and functional adjustments in consumer electronics, portable devices, and industrial equipment.

Key Features:

  • Resistance Value: Each potentiometer channel has a resistance value of 10 kΩ, providing a wide range of adjustment for various applications.
  • Interface: The MCP4651-103E/ST features an I2C™Compatible serial interface, allowing for easy integration into most microcontroller-based systems and facilitating communication with multiple devices on the same bus.
  • Non-Volatile Memory: With integrated EEPROM, this digital potentiometer can recall the last wiper position upon power-up, ensuring consistent performance across power cycles.
  • Voltage Range: It operates over a wide voltage range of 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Extended Temperature Range: This device is designed to function reliably across an extended temperature range, from -40°C to +125°C, accommodating various environmental conditions.
  • Packaging: The MCP4651-103E/ST comes in a TSSOP-14 package, which is ideal for space-constrained applications.
  • Dual Channels: With two potentiometer channels, it can adjust two signal paths simultaneously, increasing design flexibility and reducing component count.

Applications:

The MCP4651-103E/ST is well-suited for applications such as:

  • Automated adjustments to match environmental conditions
  • Audio equipment for volume and tone control
  • Calibration of sensors and instrumentation
  • Adjustable power supplies and voltage dividers
  • LED brightness control

With its combination of features, the MCP4651-103E/ST provides a compact, reliable, and precise solution for digitally controlled resistance applications. Whether it's fine-tuning the performance of a system or replacing mechanical potentiometers for more durable and repeatable adjustments, this digital potentiometer from Microchip Technology is an excellent choice for designers looking to enhance their electronic designs.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2845 $59.1210
43+ $2.6950 $115.8850
67+ $2.6108 $174.9236
92+ $2.5266 $232.4472
119+ $2.4424 $290.6456
159+ $2.1896 $348.1464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess