EN
  • EN
  • DE

MCP4632-503E/UN

Part No MCP4632-503E/UN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50K 129TAPS 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 129
Resistance (Ohms) 50k
Memory Type Volatile
Supply Voltage - Operating 1.8 V to 5.5 V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150 ppm/°C
Resistance - Wiper (Ohms) (Typ) 75
Temperature Range - Operating -40°C to 125°C
Case / Package 10-MSOP
Win Source Part Number 058332-MCP4632-503E/UN
Ultra Librarian 3D Model Ultra Librarian MCP4632-503E/UN CAD Model

Description

The MCP4632-503E/UN is a highly precise digital potentiometer designed by Microchip Technology, an industry leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is part of the MCP46XX series and is known for its reliability and performance in various applications such as adjustable power supplies, speaker tuning, and calibration of set-point thresholds to name a few.

Key Features

  • Resistance Value: The MCP4632-503E/UN offers a maximum resistance of 50kΩ, providing versatility for a wide range of applications that require precise resistance tuning.
  • Resolution: This digital potentiometer has 7-bit (128 wiper steps) resolution, ensuring fine adjustment capability for the user's specific needs.
  • Interface: It communicates through an I2C interface, allowing for easy integration into existing digital systems and ensuring compatibility with a variety of microcontrollers.
  • Dual Channel: The device features dual potentiometer channels, which can be used independently or in tandem, providing additional flexibility in circuit design.
  • Non-Volatile Memory: Equipped with non-volatile memory (EEPROM), the MCP4632-503E/UN can store user-defined wiper positions that are retained upon power cycling, ensuring consistent performance between uses.
  • Operating Voltage: It operates over a wide voltage range from 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Extended Temperature Range: The device is operational over an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
  • Packaging: It comes in an 8-lead MSOP (Micro Small Outline Package), which is ideal for space-constrained applications.

Applications

The versatility of the MCP4632-503E/UN makes it an excellent choice for a variety of applications including:

  • Automotive audio systems
  • Industrial control systems
  • Portable instrumentation
  • Consumer electronics

With its robust feature set and Microchip's commitment to quality, the MCP4632-503E/UN digital potentiometer is an ideal solution for designers looking to add reliable and precise variable resistance to their electronic projects.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess