EN
  • EN
  • DE

MCP4631-104E/ML

Part No MCP4631-104E/ML
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966771-MCP4631-104E/ML
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCP4631-104E/ML CAD Model

Description

Microchip Technology's MCP4631-104E/ML Digital Potentiometer

The MCP4631-104E/ML is a highly integrated digital potentiometer (digipot) designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This device offers a compact and precise solution for adjusting and controlling resistance electronically in a wide range of applications, including calibration and signal conditioning tasks within industrial, automotive, and consumer electronics markets.

The MCP4631-104E/ML is part of the MCP46XX series and features dual 10kΩ potentiometers, with each potentiometer having 7-bits (128 wiper steps) of resolution. This allows for fine adjustments to be made to the resistance value, enabling precise control over the output. The device operates over a wide voltage range of 2.7V to 5.5V, making it versatile for various circuit designs.

Encased in a compact 14-lead QFN (ML) package, the MCP4631-104E/ML is designed to save space on the PCB while offering robust performance. It communicates via an I²C compatible interface, allowing for easy integration into microcontroller-based systems. This serial interface also enables multiple devices to be connected to the same bus, which is beneficial for complex systems requiring several digipots.

One of the key features of the MCP4631-104E/ML is its non-volatile memory (EEPROM), which allows the device to retain the wiper position upon power cycling. This feature is particularly useful for applications that require the potentiometer to return to a specific resistance value after being powered off and on again. Additionally, the device boasts a low-tempco (temperature coefficient), which ensures that the resistance remains stable across a broad temperature range.

With its robust performance, flexible voltage range, non-volatile memory, and high-resolution control, the MCP4631-104E/ML digital potentiometer from Microchip Technology is an excellent choice for designers looking to add reliable and precise variable resistance to their electronic designs.

For more detailed specifications and application guidance, designers are encouraged to consult the datasheet and support documentation provided by Microchip Technology.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess