EN
  • EN
  • DE

MCP45HV51T-502E/ST

Part No MCP45HV51T-502E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5KOHM 256TAP 14TSSOP / Digital Potentiometer 5k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Package Tape & Reel
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 5k
Interface I2C
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V, 10V ~ 36V, ±5V ~ 18V
Features Mute, Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 100ppm/°C
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 145
Base Product Number MCP45HV51
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338664-MCP45HV51T-502E/ST
Ultra Librarian 3D Model Ultra Librarian MCP45HV51T-502E/ST CAD Model

Description

The MCP45HV51T-502E/ST is a high-precision digital potentiometer designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This robust digital potentiometer is part of Microchip's extensive range of non-volatile digital potentiometers, offering a reliable solution for applications requiring low-power adjustment and configuration.

Key Features

  • High Voltage Operation: The device is capable of operating at a high voltage, making it suitable for a wide range of applications that require higher voltage parameters.
  • 7-bit Resolution: With a 7-bit resolution, the MCP45HV51T-502E/ST offers 128 resistive steps, providing precise control over the resistance settings.
  • Non-volatile Memory: The onboard non-volatile memory ensures that the resistance settings are retained even after the power is cycled, eliminating the need for recalibration.
  • I2C Interface: The integration of an I2C interface allows for easy communication and adjustment through a standard communication protocol.
  • 50kΩ Resistance: The total end-to-end resistance of this digital potentiometer is 50kΩ, suitable for various control and adjustment tasks.
  • Extended Temperature Range: Designed to operate over an extended temperature range, the MCP45HV51T-502E/ST is robust and reliable for use in harsh environmental conditions.
  • Compact Package: The device is available in a small TSSOP package, making it an excellent choice for space-constrained applications.

Applications

The MCP45HV51T-502E/ST is versatile and can be used in a variety of application areas, including:

  • Automated adjustments to compensate for system drift
  • Calibration of system parameters upon power-up or on-the-fly
  • Programmable power supplies and instrumentation
  • Audio applications for volume and tone control
  • Industrial and automotive systems requiring high-voltage operation

In summary, the MCP45HV51T-502E/ST from Microchip Technology is a sophisticated component that offers high-voltage capability, precision, and stability for advanced electronic systems. With its non-volatile memory and I2C interface, it is a flexible and reliable choice for engineers and designers looking to implement digital potentiometers in their projects.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8499 $53.3489
26+ $3.9794 $103.4644
39+ $3.8550 $150.3450
54+ $3.7307 $201.4578
70+ $3.6063 $252.4410
93+ $3.2333 $300.6969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess