EN
  • EN
  • DE

MCP4531T-502E/MS

Part No MCP4531T-502E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description 7/8-Bit Single/Dual I2C Digital POT with Volatile Memory
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 129
Resistance (Ohms) 5k
Interface I2C
Memory Type Volatile
Operating Supply Voltage 1.8 V ~ 5.5 V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150 ppm/°C
Resistance - Wiper (Ohms) (Typ) 75
Operating Temperature Range -40°C ~ 125°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1221107-MCP4531T-502E/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name MCP4531
Introduction Date November 04, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP4531T-502E/MS CAD Model

Description

Microchip Technology MCP4531T-502E/MS Digital Potentiometer

The MCP4531T-502E/MS is a high-performance, digitally controlled potentiometer (digipot) designed and manufactured by Microchip Technology. This versatile device offers a compact solution for applications requiring variable resistance settings controlled through a digital interface. The MCP4531T-502E/MS is part of Microchip's extensive family of non-volatile digital potentiometers that are ideal for a wide range of applications including calibration, signal conditioning, and power supply control.

Key Features:

  • Resistance Value: The device features a 5 kΩ nominal resistance with excellent tolerance and stability over time and temperature.
  • Resolution: It offers a resolution of 8-bits (256 wiper steps) allowing for fine adjustments in resistance settings.
  • Interface: The MCP4531T-502E/MS communicates via an I2C compatible serial interface, making it easy to integrate into most microcontroller-based systems.
  • Memory: It incorporates non-volatile memory to retain the wiper position through power cycles, ensuring consistent performance without the need for recalibration.
  • Package: The device comes in a space-saving 10-MSOP (Mini Small Outline Package), which is suitable for applications with limited PCB space.
  • Durability: It is rated for a long operational life with over 1 million wiper transitions, ensuring a reliable performance over the product's lifespan.
  • Temperature Range: The MCP4531T-502E/MS is designed to operate over an industrial temperature range from -40°C to +125°C, making it robust for various environmental conditions.

Applications:

The MCP4531T-502E/MS is designed for use in a variety of applications, including:

  • Automated product calibration
  • Adjustable power supplies
  • Audio/visual equipment
  • Gain and offset adjustment
  • Automotive electronics
  • Industrial control systems

With its precision performance and digital control, the MCP4531T-502E/MS is a flexible component that enhances the functionality and reliability of electronic systems where variable resistance is required. Microchip's commitment to quality ensures that this digital potentiometer is a solid choice for designers looking to add sophisticated control to their next project.

You May Also Be Interested in

Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess