EN
  • EN
  • DE

MCP4461T-503E/ML

Part No MCP4461T-503E/ML
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 257TAP 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 50k Ohm 4 Circuit 257 Taps I²C Interface 20-QFN (4x4)
Manufacturer Microchip Technology
Series WiperLock™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-QFN (4x4)
Family Name MCP4461
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926690-MCP4461T-503E/ML
Ultra Librarian 3D Model Ultra Librarian MCP4461T-503E/ML CAD Model

Description

The MCP4461T-503E/ML is a digitally-controlled (I2C interface) potentiometer, manufactured by Microchip Technology. This device is part of the MCP4461 series, which offers a versatile solution for applications requiring digitally controlled resistors. The MCP4461T-503E/ML features a quad-channel configuration, providing multiple resistors in a single package for enhanced design flexibility.

With a resistance value of 50kΩ and a tolerance of ±20%, this digital potentiometer is designed for an array of applications, including calibration and tuning functions within electronic circuits. The device operates over a wide voltage range of 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems and ensuring compatibility with various microcontroller logic levels.

The MCP4461T-503E/ML comes in a compact, 14-lead QFN (ML) package, which is ideal for space-constrained applications. Its non-volatile memory (EEPROM) allows the potentiometer to retain the wiper position upon power-down, ensuring consistent performance and reducing the need for recalibration at power-up. This feature is particularly useful in applications that require precise and repeatable adjustments.

This digital potentiometer also includes an array of internal features that enhance its performance and reliability. These features include wiper lock technology to prevent inadvertent wiper movement and brown-out reset, which ensures that the device returns to a known state after a power interruption. Additionally, the MCP4461T-503E/ML supports both volatile and non-volatile wiper operations, giving designers the flexibility to choose between temporary or permanent adjustments.

The MCP4461T-503E/ML is an excellent choice for designers looking to integrate digital potentiometer functionality into their applications, such as adjustable power supplies, LCD screen calibration, audio control, and industrial automation systems. Its robust feature set, combined with Microchip's reputation for quality and support, makes it a reliable and cost-effective solution for precision control needs.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess