EN
  • EN
  • DE

MCP4341T-502E/ST

Part No MCP4341T-502E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5KOHM 129TAP 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 5k Ohm 4 Circuit 129 Taps SPI Interface 20-TSSOP
Manufacturer Microchip Technology
Series WiperLock™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name MCP4341
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884196-MCP4341T-502E/ST
Ultra Librarian 3D Model Ultra Librarian MCP4341T-502E/ST CAD Model

Description

Product Overview

The MCP4341T-502E/ST is a digital potentiometer IC from Microchip Technology, designed to offer precise resistance tuning in a compact and versatile package. This digital potentiometer, also known as a digipot, is part of Microchip's MCP4341 series and is an ideal solution for applications requiring variable resistance adjustments controlled through a digital interface.

Key Features

  • Resistance Value: The MCP4341T-502E/ST offers a maximum resistance of 5 kΩ, which can be adjusted through its wiper settings.
  • Resolution: It features a 7-bit resolution, providing 128 wiper positions for precise control over the resistance value.
  • Interface: The device can be controlled via an I2C™ compatible interface, allowing for easy integration with most microcontrollers.
  • Multiple Channels: This model includes four independent resistor networks, providing flexibility for multiple adjustments within a single IC.
  • Non-Volatile Memory: It has integrated EEPROM to store wiper positions, ensuring that the desired resistance settings are maintained even after power cycling.
  • Operating Voltage: The digital potentiometer operates within a range of 1.8V to 5.5V, making it suitable for various low-power applications.
  • Package Type: Housed in a TSSOP-14 package, the MCP4341T-502E/ST is optimized for space-constrained applications.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.

Applications

The MCP4341T-502E/ST is widely used in applications that require precise and programmable resistance changes. Common applications include:

  • Calibration and tuning circuits
  • Adjustable power supplies
  • Audio control for volume and tone adjustments
  • Automotive electronics for sensor trimming
  • Communication systems for impedance matching

This Microchip Technology digital potentiometer is an excellent choice for designers looking for a reliable and flexible solution to adjust resistance values digitally, ensuring consistent performance across a range of electronic applications.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7454 $83.2362
6+ $22.7662 $136.5972
8+ $22.0547 $176.4376
11+ $21.3432 $234.7752
14+ $20.6318 $288.8452
19+ $18.4973 $351.4487
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,266 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess