EN
  • EN
  • DE

MCP4341-503E/ST

Part No MCP4341-503E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 50KOHM 129TAP 20TSSOP / Digital Potentiometer 50k Ohm 4 Circuit 129 Taps SPI Interface 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 129
Resistance (Ohms) 50k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Surface Mount
Supplier Device Package 20-TSSOP
Case / Package 20-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4341
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 74
Win Source Part Number 1321553-MCP4341-503E/ST
Ultra Librarian 3D Model Ultra Librarian MCP4341-503E/ST CAD Model

Description

Microchip Technology MCP4341-503E/ST Digital Potentiometer

The MCP4341-503E/ST from Microchip Technology is a versatile digital potentiometer that offers a perfect solution for applications requiring precise resistance tuning. It is part of Microchip's MCP43X1 series, which is known for its reliability and performance in various electronic circuits.

This particular model comes in a compact TSSOP-14 package and features a quad-channel configuration, providing multiple potentiometers in a single chip. This not only saves space on the PCB but also reduces the overall component count, which can be beneficial in terms of cost and complexity.

The MCP4341-503E/ST has a resistance value of 50 kOhms, which can be adjusted digitally through a serial interface. This interface is compatible with the standard SPI protocol, making it easy to integrate with a wide range of microcontrollers and other digital systems. The potentiometer's high-resolution wiper settings allow for very precise adjustments, which is critical in applications like calibration, sensor trimming, and audio level control.

One of the key features of this device is its non-volatile memory (EEPROM), which allows the wiper settings to be stored even when the power is turned off. This means that the device can retain its last position and resume operation without the need for recalibration, ensuring consistent performance across power cycles.

The MCP4341-503E/ST operates over a wide voltage range of 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems. Its extended temperature range also ensures that it can perform reliably in various environmental conditions, which is essential for industrial and automotive applications.

In summary, the MCP4341-503E/ST digital potentiometer is a highly integrated and efficient solution for precision resistance tuning. Its ease of use, non-volatile memory, and compatibility with standard communication protocols make it an excellent choice for designers looking to enhance their systems with digital control over analog signals.

You May Also Be Interested in

Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess