EN
  • EN
  • DE

MCP4261-502E/P

Part No MCP4261-502E/P
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description 7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 257
Resistance (Ohms) 5k
Interface SPI
Memory Type Non-Volatile
Supply Voltage (V) 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient 150ppm/°C
Resistance - Wiper (Ohms) 75
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number MCP4261
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1221106-MCP4261-502E/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP4261-502E/P CAD Model

Description

Microchip Technology MCP4261-502E/P Digital Potentiometer

The MCP4261-502E/P is a digital potentiometer device crafted by Microchip Technology, known for its precision and versatility in various electronic applications. This compact component integrates a dual-channel, 7-bit (128 wiper steps) potentiometer with non-volatile memory, delivering a reliable and high-performance solution for adjusting system parameters or signal conditioning.

Key Features:

  • Resistance Options: The device offers 5kΩ resistance, providing a suitable range for a wide array of applications that require fine-tuning of resistance values.
  • Dual-Channel: With two independent potentiometers in one package, it allows for simultaneous control of two separate circuits, saving space and reducing component count.
  • Non-Volatile Memory: The wiper settings are stored in non-volatile memory, ensuring that the last position is retained even after the power is cycled, providing consistency and convenience in use.
  • Serial Interface: The MCP4261-502E/P is equipped with an SPI interface, enabling easy communication with microcontrollers for wiper adjustment and configuration settings.
  • Wide Operating Voltage Range: It operates across a broad voltage range of 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Extended Temperature Range: This device can operate in a temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Compact Packaging: Housed in a 14-pin PDIP package, the MCP4261-502E/P is designed for easy integration into a variety of circuit boards and systems.

Whether it's used for calibrating system tolerances, adjusting volume levels in audio applications, or setting operational parameters in industrial controls, the MCP4261-502E/P provides a digital solution that offers the precision of analog control. Its robust design and memory feature make it an excellent choice for applications where durability and data retention are crucial. Microchip's commitment to quality ensures that this digital potentiometer will deliver consistent performance and reliability for designers and engineers seeking to incorporate digital control into their systems.

Overall, the MCP4261-502E/P from Microchip Technology is a versatile and reliable component that streamlines the design process while offering the functionality needed for precise control in electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8919 $66.2165
75+ $1.5523 $116.4225
120+ $1.5038 $180.4560
160+ $1.4553 $232.8480
210+ $1.4068 $295.4280
275+ $1.2613 $346.8575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess