EN
  • EN
  • DE

MCP4261-103E/P

Part No MCP4261-103E/P
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 257TAP 14DIP / Digital Potentiometer 10k Ohm 2 Circuit 257 Taps SPI Interface 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Series WiperLock™
Package Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 257
Resistance (Ohms) 10k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Type Through Hole
Supplier Device Package 14-PDIP
Package / Case 14-DIP (0.300", 7.62mm)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4261
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP4261-103-E/P,2266-MCP4261-103E/P,MCP4261-103-E/P-ND
Standard Package 30
Win Source Part Number 1004530-MCP4261-103E/P
Ultra Librarian 3D Model Ultra Librarian MCP4261-103E/P CAD Model

Description

Microchip Technology MCP4261-103E/P Digital Potentiometer

The MCP4261-103E/P is a versatile digital potentiometer brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and efficient integrated circuit (IC) is designed to function as an electronically adjustable resistor, providing a precise and reliable solution for adjusting circuit parameters in real-time.

Key Features:

  • Dual-Channel: The MCP4261-103E/P features two independent potentiometer channels, allowing for simultaneous control of two separate signal paths or parameters.
  • Resistance Value: Each potentiometer channel has a resistance value of 10kΩ, giving designers flexibility in a variety of applications.
  • Resolution: With 7-bits (128 wiper steps) of resolution, the device offers fine adjustment capability, enabling precise control over the output.
  • Interface: The integrated SPI interface ensures easy communication with microcontrollers, making it simple to integrate into a wide range of electronic systems.
  • Non-Volatile Memory: The onboard non-volatile memory allows the wiper settings to be stored and retained even after power is removed, ensuring consistent performance across power cycles.
  • Extended Temperature Range: This digital potentiometer operates reliably across an extended temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Package: The MCP4261-103E/P comes in a PDIP (Plastic Dual In-line Package), which is widely used and easy to handle in various PCB layouts.

Applications:

The MCP4261-103E/P is an ideal choice for various applications, including but not limited to:

  • Automated adjustments in consumer electronics
  • Calibration and tuning systems in industrial equipment
  • Volume control in audio devices
  • Adjustable power supplies and voltage dividers
  • Feedback systems requiring fine-tuning

With its precision, reliability, and ease of use, the MCP4261-103E/P digital potentiometer from Microchip Technology is an excellent choice for designers looking to add adjustable resistive control to their electronic projects.

You May Also Be Interested in

Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess