EN
  • EN
  • DE

MCP4242T-104E/UN

Part No MCP4242T-104E/UN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 129TAP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 10-MSOP
Manufacturer Microchip Technology
Series WiperLock™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name MCP4242
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4242T-104-E/UN, MCP4242T-104-E/UNTR, MCP4242T-104-E/UNTR-ND, MCP4242T-104E/UNTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884191-MCP4242T-104E/UN
Ultra Librarian 3D Model Ultra Librarian MCP4242T-104E/UN CAD Model

Description

Microchip Technology's MCP4242T-104E/UN: A Dual 7-Bit Digital Potentiometer

The MCP4242T-104E/UN is a compact, high-performance integrated circuit from Microchip Technology, designed to function as a dual digital potentiometer. This versatile component is well-suited for applications requiring precise resistance adjustments, such as calibrating system tolerances or controlling specific parameters in electronic circuits.

With its 7-bit resolution, the MCP4242T-104E/UN offers 128 resistive steps, providing designers with a fine degree of control over the output. Each potentiometer in the device can be individually programmed through an I2C™Compatible interface, which allows for easy integration into a wide range of microcontroller-based systems.

Key Features:

  • Resolution: Each of the two potentiometers has a 7-bit (128 steps) resolution, enabling precise adjustments.
  • Memory: The device includes non-volatile memory (EEPROM) to store the desired wiper positions, ensuring that settings are maintained even after power is cycled.
  • Interface: An I2C™Compatible serial interface provides a simple connection to most microcontrollers, facilitating digital control over the potentiometer settings.
  • Versatility: This component is designed for a wide operating voltage range, making it suitable for both 5V and 3.3V systems.
  • Package: The MCP4242T-104E/UN comes in a compact, 10-lead MSOP (Micro Small Outline Package) that is ideal for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range, making it reliable for use in varying environmental conditions.

This digital potentiometer is an ideal solution for applications in consumer electronics, industrial control systems, and automotive electronics where digital control of resistance is preferable to mechanical potentiometers or variable resistors. Its robust design and digital interface make it a convenient choice for automated adjustments, feedback systems, and calibration functionality within complex electronic systems.

Overall, the MCP4242T-104E/UN exemplifies Microchip Technology's commitment to providing innovative, high-quality components that meet the evolving needs of modern electronics design.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0446 $57.8474
47+ $2.4983 $117.4201
72+ $2.4197 $174.2184
99+ $2.3423 $231.8877
128+ $2.2638 $289.7664
171+ $2.0293 $347.0103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
In Stock: 400 pieces Factory Stock: 400 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess