EN
  • EN
  • DE

MCP4241T-503E/ST

Part No MCP4241T-503E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 50KOHM 129TAP 14TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Microchip Technology
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 129
Resistance (Ohms) 50k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Surface Mount
Supplier Device Package 14-TSSOP
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4241
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4241T-503E/STTR
Standard Package 2,500
Win Source Part Number 1321542-MCP4241T-503E/ST
Ultra Librarian 3D Model Ultra Librarian MCP4241T-503E/ST CAD Model

Description

Microchip Technology MCP4241T-503E/ST Digital Potentiometer

The MCP4241T-503E/ST is a versatile digital potentiometer designed and produced by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device offers a compact and precise solution for applications requiring variable resistance settings controlled via a digital interface.

Key Features:

  • Resistance Value: The MCP4241T-503E/ST offers a maximum resistance of 50kΩ, allowing for a wide range of adjustments suitable for various applications.
  • Dual-Channel: This digital potentiometer features two independent channels, enabling the simultaneous control of two separate resistance paths, which is particularly useful for stereo audio applications or dual-mode configurations.
  • Interface: Communication with the MCP4241T-503E/ST is achieved through an industry-standard SPI (Serial Peripheral Interface), which ensures compatibility with a wide array of microcontrollers and easy integration into existing designs.
  • Voltage Range: It operates at a single supply voltage ranging from 2.7V to 5.5V, making it suitable for both 3.3V and 5V logic levels and accommodating a broad spectrum of power requirements.
  • Non-Volatile Memory: The device includes non-volatile memory (EEPROM) to store the wiper position, ensuring that the last set resistance value is retained even after power is cycled.
  • Extended Temperature Range: The MCP4241T-503E/ST is designed to perform reliably in a temperature range from -40°C to +125°C, making it suitable for industrial applications that may be subject to harsh environmental conditions.
  • Packaging: It comes in a compact TSSOP-14 package, which is ideal for space-constrained applications.

Applications:

The MCP4241T-503E/ST is well-suited for a variety of applications, including but not limited to:

  • Automotive electronics
  • Consumer electronics
  • Portable devices
  • Industrial control systems
  • Communication systems

Overall, the MCP4241T-503E/ST digital potentiometer from Microchip Technology offers a reliable and efficient solution for designers looking to add adjustable resistance capabilities to their electronic designs with minimal footprint and power consumption.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess