EN
  • EN
  • DE

MCP42100-I/SL

Part No MCP42100-I/SL
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 100K 2CH SPI 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 100k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Features Cascade Pin
Tolerance ±30%
Temperature Coefficient (Typ) 800 ppm/°C
Resistance - Wiper (Ohms) (Typ) 175
Temperature Range - Operating -40°C to 85°C
Case / Package 14-SOIC
Win Source Part Number 037663-MCP42100-I/SL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP42100-I/SL CAD Model

Description

Microchip Technology MCP42100-I/SL Digital Potentiometer

The MCP42100-I/SL is a high-performance digital potentiometer designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This versatile device is part of the MCP42XXX series and offers a dual-channel configuration, making it an ideal solution for applications requiring variable resistance adjustments through digital control signals.

Constructed with precision, the MCP42100-I/SL offers a resistance value of 100k ohms, providing a wide range of adjustability for various applications. The potentiometer operates with a single supply voltage ranging from 2.7V to 5.5V, ensuring compatibility with both 3.3V and 5V systems. This feature makes it suitable for diverse electronic applications, including consumer electronics, industrial control systems, and automotive electronics.

The MCP42100-I/SL comes with an SPI (Serial Peripheral Interface) that allows for seamless integration into existing microcontroller-based systems. The SPI interface facilitates easy communication and adjustment of resistance values, providing precise control over the wiper position across 256 steps. This granularity allows designers to fine-tune system parameters such as volume control, LCD screen brightness, or sensor calibration with high accuracy.

Featuring a compact SOIC-14 package, the MCP42100-I/SL is designed for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it a preferred choice for designers looking to optimize board space without sacrificing quality. The device also includes non-volatile memory, ensuring the wiper position is maintained even after power is removed, providing a consistent start-up condition each time the device is powered on.

With an extended temperature range of -40°C to +125°C, the MCP42100-I/SL is robust and suitable for operation in harsh environments. Its endurance and stability under extreme conditions make it an excellent choice for automotive and industrial applications where temperature fluctuations are common.

In summary, the MCP42100-I/SL digital potentiometer from Microchip Technology offers designers a reliable, precise, and flexible solution for digitally-controlled resistance adjustments. Its dual-channel configuration, SPI interface, and non-volatile memory, combined with a broad operating voltage and temperature range, make it an exceptional component for a multitude of electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5434 $54.5208
27+ $3.7279 $100.6533
42+ $3.6114 $151.6788
58+ $3.4949 $202.7042
74+ $3.3784 $250.0016
100+ $3.0289 $302.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 643 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess