EN
  • EN
  • DE

MCP42100-E/P

Part No MCP42100-E/P
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 256TAP 14DIP / Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Package Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 100k
Interface SPI
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Features Cascade Pin
Tolerance ±30%
Temperature Coefficient (Typ) 800ppm/°C
Mounting Type Through Hole
Supplier Device Package 14-PDIP
Package / Case 14-DIP (0.300", 7.62mm)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 175
Base Product Number MCP42100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP42100-E/P-NDR
Standard Package 30
Win Source Part Number 1078189-MCP42100-E/P
Ultra Librarian 3D Model Ultra Librarian MCP42100-E/P CAD Model

Description

Microchip Technology MCP42100-E/P Digital Potentiometer

The MCP42100-E/P is a digital potentiometer device designed and manufactured by Microchip Technology, an industry leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This versatile component is part of the MCP42XXX series, which offers a range of digital potentiometers that provide electronic adjustment capabilities for a variety of applications.

This particular model, the MCP42100-E/P, features a dual-channel configuration, allowing for the independent control of two potentiometers in one compact package. Each potentiometer channel has a resistance value of 100 kΩ, and the device is capable of handling a maximum of 256 resistive steps, providing fine resolution for precise adjustments. Its end-to-end resistance tolerance is ±20%, which is suitable for most applications where precision variable resistance is required.

The MCP42100-E/P operates with a single supply voltage ranging from 2.7V to 5.5V, making it compatible with a wide range of digital systems and ensuring low power consumption. It communicates via a standard SPI (Serial Peripheral Interface), which allows for easy integration into existing digital systems and microcontroller-based projects. The SPI interface also enables daisy-chaining of multiple devices, simplifying the design of complex systems requiring multiple potentiometers.

With its extended temperature range of -40°C to +125°C, the MCP42100-E/P is suited for harsh environments and can be used in both industrial and automotive applications where reliability is crucial. The device comes in a PDIP (Plastic Dual In-line Package) form factor, which is ideal for prototyping, educational purposes, and small production runs. It is also available in SOIC and TSSOP packages for surface mount applications.

Applications for the MCP42100-E/P digital potentiometer include audio equipment, where it can be used for volume control, in communication systems for fine tuning and calibration, and in automotive electronics for sensor trimming and adjustment. Its reliability and flexibility make it an excellent choice for designers looking to add variable resistance functionality to their electronic projects.

Overall, the MCP42100-E/P from Microchip Technology is a robust and versatile digital potentiometer that offers precise control and integration ease, making it a valuable component for a wide array of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess