EN
  • EN
  • DE

MCP42050T-I/ST

Part No MCP42050T-I/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 50KOHM 256TAP 14TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Package Tape & Reel (TR)
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 50k
Interface SPI
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Features Cascade Pin
Tolerance ±30%
Temperature Coefficient (Typ) 800ppm/°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 175
Base Product Number MCP42050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP42050T-I/ST-NDR
Standard Package 2,500
Win Source Part Number 1078188-MCP42050T-I/ST
Ultra Librarian 3D Model Ultra Librarian MCP42050T-I/ST CAD Model

Description

Microchip Technology MCP42050T-I/ST Digital Potentiometer

The MCP42050T-I/ST is a high-performance digital potentiometer integrated circuit manufactured by Microchip Technology, designed to offer precise resistance tuning in a compact and versatile package. This device is part of the MCP42050 series, known for its dual 50kΩ digital potentiometers that can be controlled via a serial interface. It is ideally suited for applications requiring variable resistance adjustments, such as calibrating system tolerances or controlling parameters in various electronic circuits.

Key Features:

  • Resistance Value: The MCP42050T-I/ST offers two 50kΩ potentiometers, which can be adjusted in 256 increments for smooth transitions and fine-tuning.
  • Interface: It features a 3-wire SPI compatible serial interface, enabling easy integration with most microcontrollers and allowing for daisy-chaining of multiple devices.
  • Supply Voltage: The device operates on a wide supply voltage range of 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the MCP42050T-I/ST is reliable for use in harsh environments.
  • Packaging: The digital potentiometer comes in a TSSOP package, which is ideal for space-constrained applications.
  • Non-Volatile Memory: It includes non-volatile memory to store the wiper position, ensuring the last set resistance value is maintained even after power-off.
  • Endurance: The device boasts a high endurance of 1 million wiper changes and a long data retention of over 50 years.

Applications:

The MCP42050T-I/ST digital potentiometer is versatile and can be used in various applications such as:

  • Automated adjustments to compensate for system drift
  • Volume control in audio systems
  • LCD screen brightness and contrast adjustments
  • Gain control and offset adjustment in data acquisition systems
  • Automotive electronics for calibration and control

In summary, the MCP42050T-I/ST from Microchip Technology is an excellent choice for engineers and designers looking for a reliable and precise digital potentiometer that can be easily controlled via a serial interface. Its robust feature set and wide operating temperature range make it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2180 $50.5260
17+ $5.9224 $100.6808
27+ $5.7374 $154.9098
37+ $5.5523 $205.4351
47+ $5.3672 $252.2584
63+ $4.8120 $303.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,970 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess