EN
  • EN
  • DE

MCP4151-503E/MS

Part No MCP4151-503E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 257TAP 8MSOP / Digital Potentiometer 50k Ohm 1 Circuit 257 Taps SPI Interface 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 257
Resistance (Ohms) 50k
Interface SPI
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Surface Mount
Supplier Device Package 8-MSOP
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4151
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1321503-MCP4151-503E/MS
Ultra Librarian 3D Model Ultra Librarian MCP4151-503E/MS CAD Model

Description

Microchip Technology MCP4151-503E/MS Digital Potentiometer

The MCP4151-503E/MS is a high-performance digital potentiometer designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This digital potentiometer offers a versatile solution for applications requiring variable resistance adjustments through digital interfaces.

Key Features:

  • Resistance Value: The MCP4151-503E/MS offers a resistance value of 50 kohms, providing a wide range of adjustment for various applications.
  • Resolution: It features a 7-bit resolution (128 wiper steps) that allows for precise control over the resistance changes.
  • Interface: The device communicates through an industry-standard SPI interface, enabling easy integration with most microcontrollers.
  • Single-Supply Operation: Operates from a 2.7V to 5.5V power supply, making it suitable for both 3.3V and 5V systems.
  • Package: The MCP4151-503E/MS comes in an MSOP (Micro Small Outline Package) that is ideal for space-constrained applications.
  • Temperature Range: This digital potentiometer can operate over an extended temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
  • Non-Volatile Memory: It includes non-volatile memory to retain the wiper position at power-down, ensuring the system can resume operation without the need for recalibration.

Applications:

The MCP4151-503E/MS is an excellent choice for a variety of applications, including:

  • Automated adjustments to control system parameters in real-time
  • Replacing mechanical potentiometers in situations where durability and reliability are critical
  • Calibration and tuning of system components without the need for physical adjustments
  • Audio equipment for volume and tone control
  • Automotive electronics for sensor trimming and control

Overall, the MCP4151-503E/MS from Microchip Technology is a reliable, precise, and versatile digital potentiometer that can be used to enhance the performance and functionality of a wide range of electronic systems.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess