EN
  • EN
  • DE

MCP4131-104E/P

Part No MCP4131-104E/P
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 100KOHM 129TAP 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 129
Resistance (Ohms) 100k
Interface SPI
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Features -
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Type Through Hole
Supplier Device Package 8-PDIP
Package / Case 8-DIP (0.300", 7.62mm)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4131
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366632-MCP4131-104E/P
Ultra Librarian 3D Model Ultra Librarian MCP4131-104E/P CAD Model

Description

The MCP4131-104E/P is a high-performance, digitally controlled potentiometer (digipot) designed and manufactured by Microchip Technology. This compact, single-channel device is part of Microchip's MCP41XX and MCP42XX series of digital potentiometers that offer a versatile solution for applications requiring variable resistance settings. The MCP4131-104E/P is encapsulated in a PDIP-8 package, which makes it suitable for breadboard prototyping as well as for traditional through-hole PCB designs.

Key Features

  • Resistance Value: The device offers a 100kΩ maximum resistance with a 7-bit resolution, providing 128 resistive steps.
  • Interface: It features a simple SPI (Serial Peripheral Interface) that ensures easy communication with most microcontrollers.
  • Voltage Range: The operating voltage range is 2.7V to 5.5V, making it compatible with both 3.3V and 5V systems.
  • Temperature Range: The MCP4131-104E/P is designed to operate over an industrial temperature range of -40°C to +125°C.
  • Non-volatile Memory: It incorporates non-volatile memory to retain the wiper position through power cycles, ensuring consistent performance.
  • Package: The device is available in an 8-pin PDIP (Plastic Dual In-line Package) for easy handling and integration into various circuit designs.

Applications

The MCP4131-104E/P digipot is an ideal choice for a wide range of applications, including:

  • Automated adjustments to control system parameters
  • Calibration and tuning of circuit elements
  • Audio equipment volume and tone control
  • Automotive electronics for sensor trimming and control
  • Consumer electronics and communication devices

Conclusion

With its robust feature set and flexible SPI interface, the MCP4131-104E/P from Microchip Technology is a versatile and reliable choice for designers who need a compact and efficient solution for digitally controlling resistance values in their circuits. Its wide operating voltage and temperature range, along with non-volatile memory, make it a suitable option for a multitude of applications where precision and durability are essential.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4595 $51.0825
85+ $1.1975 $101.7875
130+ $1.1601 $150.8130
180+ $1.1227 $202.0860
235+ $1.0853 $255.0455
310+ $0.9730 $301.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess