EN
  • EN
  • DE

MCP4131-104E/MS

Part No MCP4131-104E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description 7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 100KOHM 129TAP 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 129
Resistance (Ohms) 100k
Interface SPI
Memory Type Volatile
Supply Voltage (V) 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient 150ppm/°C
Resistance - Wiper (Ohms) 75
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number MCP4131
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1221085-MCP4131-104E/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP4131-104E/MS CAD Model

Description

Microchip Technology MCP4131-104E/MS Digital Potentiometer

The MCP4131-104E/MS is a highly integrated digital potentiometer (digipot) device from Microchip Technology, designed to offer a compact and precise solution for adjusting and controlling resistance in electronic circuits. This versatile component is ideal for applications requiring a variable resistance that can be adjusted digitally, such as in adjustable power supplies, sensor calibration, and audio control.

Key Features:

  • Resistance Value: The MCP4131-104E/MS offers a maximum resistance of 100kΩ, which can be adjusted through a 7-bit resistor network, resulting in 128 wiper steps that provide fine resolution for various applications.
  • Interface: It features a Serial Peripheral Interface (SPI), which allows for easy communication with microcontrollers and other digital systems, enabling precise control over the resistance setting.
  • Package: The device comes in an MSOP-8 package, which is a space-saving option for PCB designs, making it suitable for compact electronic products.
  • Single Supply Operation: It operates from a 2.7V to 5.5V single supply voltage, making it compatible with a wide range of electronic systems and simplifying power supply design.
  • Non-Volatile Memory: The wiper settings can be stored in non-volatile memory, ensuring that the last resistance setting is retained even after the power is cycled.
  • Temperature Range: The MCP4131-104E/MS is operational over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications:

Digital potentiometers like the MCP4131-104E/MS are used in a variety of applications where traditional mechanical potentiometers might be impractical or less desirable due to size, reliability, or precision concerns. Common applications include:

  • Automated adjustments in consumer electronics
  • Calibration of sensors in industrial systems
  • Volume control in audio equipment
  • Feedback systems requiring precise resistance changes

With its robust feature set and Microchip's reputation for quality, the MCP4131-104E/MS digital potentiometer is a smart choice for designers looking to add reliable and precise variable resistance control to their next project.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess