EN
  • EN
  • DE

MCP4018T-503E/LTY

Part No MCP4018T-503E/LTY
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 128TAP SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 50k
Interface I2C
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Type Surface Mount
Supplier Device Package SC-70-6
Package / Case 6-TSSOP, SC-88, SOT-363
Operating Temperature -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 155
Ultra Librarian 3D Model Ultra Librarian MCP4018T-503E/LTY CAD Model

You May Also Be Interested in

Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess