EN
  • EN
  • DE

87832-5322

Part No 87832-5322
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 2.00mm (.079") Pitch Milli-Grid™ Header, Surface Mount, Vertical, Shrouded, Lead Leadfree, Gold (Au) Plating, with Pick-and-Place Cap, without Side
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1134064-87832-5322
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 87832-5322 CAD Model

Description

The Molex 87832-5322 is a Milli-Grid Connector Housing designed for high-density, wire-to-board connections. It's a key component in the Milli-Grid connector system, known for its compact size and reliable performance in demanding electronic applications. This housing ensures secure mating and is designed for automated assembly, making it a suitable choice for a variety of industrial and consumer electronics applications.

Applications:

  • Computer and Server Systems
  • Networking Equipment (e.g., routers, switches)
  • Industrial Control Systems
  • Medical Equipment
  • Automotive Electronics
  • Telecommunications Equipment
  • Consumer Electronics (e.g., printers, scanners)

Features:

  • 2.00mm Pitch: Enables high-density connections in a compact footprint.
  • Dual Row Configuration: Maximizes the number of circuits within a small area.
  • Positive Lock: Ensures a secure and reliable connection, preventing accidental disconnections.
  • Polarization: Prevents mismating, ensuring correct orientation during assembly.
  • High-Temperature Material: Constructed from materials capable of withstanding reflow soldering processes.
  • RoHS Compliant: Meets environmental regulations restricting hazardous substances.

Benefits:

  • High Density: Allows for a large number of connections in a small space, ideal for miniaturized devices.
  • Reliable Connection: The positive lock feature provides a secure connection, even in high-vibration environments.
  • Automated Assembly: Designed for automated pick-and-place assembly, reducing manufacturing costs.
  • Prevents Errors: Polarization features prevent incorrect mating and potential damage.
  • Durable Performance: High-quality materials ensure long-term reliability and performance.

Additional Details:

The 87832-5322 housing is designed to be used with specific crimp terminals within the Molex Milli-Grid system. These terminals are engineered to provide a robust electrical connection with the wires. The housing material is typically a high-temperature thermoplastic, allowing it to withstand reflow soldering temperatures commonly used in automated assembly processes. Proper alignment and mating with the corresponding header are essential for optimal performance.

This connector housing contributes to efficient and cost-effective manufacturing processes. Its compact size and reliable performance make it a popular choice in industries requiring high-density, dependable connections. The positive lock feature ensures that the connection remains secure, even under mechanical stress or vibration.

The Molex 87832-5322 Milli-Grid Connector Housing offers a high-density, reliable solution for wire-to-board connections, making it well-suited for a variety of applications requiring compact and secure interconnects.

You May Also Be Interested in

TE Connectivity
CONN PLUG HSG 26POS HYBRID / 26 Rectangular Connectors - Housings Plug White
Lowest to $1.2482
TE Connectivity
CONN HEADER R/A 6POS 2.54MM / Connector Header Through Hole, Right Angle 6 position 0.100" (2.54mm)
Lowest to $2.1945
TE Connectivity
CONN PIN 22-26AWG CRIMP TIN / Pin Contact Tin 22-26 AWG Crimp
Lowest to $0.0209
TE Connectivity
CONN HEADER VERT 10POS 5.08MM / Connector Header Through Hole 10 position 0.200" (5.08mm)
Lowest to $3.7279
TE Connectivity
CONN RCPT 26POS IDC 26-28AWG / 26 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium 26-28 AWG
Lowest to $3.2727
Molex, LLC
CONN RCPT HSG 14POS BLACK / 14 Rectangular Connectors - Housings Receptacle Black
Need more? Email Us
Samtec Inc.
CONN RCPT 8POS 0.156 TIN SMD / 8 Position Receptacle Connector 0.156" (3.96mm) Surface Mount Tin
Lowest to $6.4541
Panasonic
CONN SOCKET 50POS SMD GOLD / 50 Position Connector Socket, Center Strip Contacts Surface Mount Gold
Lowest to $1.5671
Hirose Electric Co Ltd
CONN RCPT 168POS SMD GOLD / 168 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8360 $53.1960
26+ $3.9680 $103.1680
40+ $3.8440 $153.7600
54+ $3.7200 $200.8800
70+ $3.5960 $251.7200
94+ $3.2240 $303.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess