EN
  • EN
  • DE

MCP4017T-103E/LT

Part No MCP4017T-103E/LT
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 128TAP SC70-6 / 7-Bit Single I2C™ Digital POT with Volatile Memory in SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 10k
Interface I2C
Memory Type Volatile
Supply Voltage (V) 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Resistance - Wiper (Ohms) (Typ) 155
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Mounting Style SMD
Part Number Series MCP4017
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808320-MCP4017T-103E/LT
Ultra Librarian 3D Model Ultra Librarian MCP4017T-103E/LT CAD Model

Description

Microchip Technology's MCP4017T-103E/LT Digital Potentiometer

The MCP4017T-103E/LT is a highly integrated digital potentiometer (digipot) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and versatile device offers a convenient solution for applications requiring variable resistance settings. It is used in various industries, including consumer electronics, automotive, and industrial automation.

The MCP4017T-103E/LT is a single-channel, 7-bit (128 wiper steps), non-volatile digital potentiometer with an end-to-end resistance of 10kΩ. It operates from a single 2.7V to 5.5V supply, making it suitable for low-power systems and battery-operated devices. The digipot's non-volatile memory ensures that the last wiper position is stored and maintained even after the device is powered down, providing a stable and predictable startup condition for any application.

Featuring an I2C™Compatible interface, the MCP4017T-103E/LT allows for easy communication and control within a system. This interface enables the device to be adjusted by software, eliminating the need for mechanical potentiometer adjustments and allowing for remote control of resistance settings. The I2C™Compatible interface also supports a bus timeout feature, which enhances the robustness of the communication in a noisy environment.

The MCP4017T-103E/LT is available in a compact, 6-lead SC-70 package, which is ideal for space-constrained applications. The small footprint of the device allows it to be used in applications where board space is at a premium, without compromising on performance or functionality.

In summary, the MCP4017T-103E/LT digital potentiometer from Microchip Technology offers designers a reliable and flexible solution for adjusting resistance in their circuits. With its non-volatile memory, low power consumption, and easy-to-use I2C™Compatible interface, this digipot is an excellent choice for a wide range of applications that require precise electronic tuning.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7716 $50.1540
160+ $0.6331 $101.2960
245+ $0.6134 $150.2830
340+ $0.5936 $201.8240
440+ $0.5738 $252.4720
585+ $0.5144 $300.9240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,785 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess