EN
  • EN
  • DE

MCP4013T-502E/CH

Part No MCP4013T-502E/CH
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 5KOHM 64TAP SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Taper Linear
Configuration Rheostat
Taps per POT 64
Resistance (Ohms) 5k
Interface Up/Down (U/D, CS)
Memory Type Volatile
Supply Voltage (V) 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient 150ppm/°C
Resistance - Wiper (Ohms) 70
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number MCP4013
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1221070-MCP4013T-502E/CH
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP4013T-502E/CH CAD Model

Description

Microchip Technology MCP4013T-502E/CH Digital Potentiometer

The MCP4013T-502E/CH is a high-performance, digitally-controlled potentiometer (digipot) designed and manufactured by Microchip Technology. This compact and versatile component is an ideal solution for applications requiring precise resistance adjustments controlled through a digital interface. The MCP4013T-502E/CH is part of Microchip's MCP401X series of digital potentiometers that offer a range of resistance values and configurations to suit various design needs.

Key Features:

  • Resistance Value: The MCP4013T-502E/CH offers a maximum resistance of 5 kΩ, which can be adjusted through its 7-bit (128 wiper steps) resolution, providing fine-grained control over the resistance settings.
  • Interface: It features an I2C-compatible serial interface, allowing for easy integration into a wide range of microcontroller-based systems and facilitating communication with other digital devices.
  • Voltage Range: The operating voltage range is from 2.7V to 5.5V, making it suitable for both 3.3V and 5V logic levels, and adaptable to various power supplies.
  • Package: The component comes in a compact SOT-23-6 package, which is ideal for space-constrained applications while still providing robustness and reliability.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +125°C, ensuring stable performance in harsh environments.
  • Non-Volatile Memory: The digipot includes non-volatile memory (EEPROM) to store the wiper position, allowing the device to retain the last set resistance value even after power cycling.

Applications:

The MCP4013T-502E/CH is suitable for a wide array of applications, including but not limited to:

  • Automated adjustments in consumer electronics
  • Calibration and control systems in industrial applications
  • Audio equipment for volume and tone control
  • Automotive electronics for sensor adjustments
  • Power supply trimming and feedback systems

With its precision, reliability, and ease of use, the MCP4013T-502E/CH from Microchip Technology is an excellent choice for designers looking to implement digitally controlled resistance in their electronic projects.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3626 $54.5040
90+ $1.1180 $100.6200
140+ $1.0831 $151.6340
195+ $1.0482 $204.3990
250+ $1.0132 $253.3000
335+ $0.9084 $304.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,847 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess