EN
  • EN
  • DE

MAX5395MATA+T

Part No MAX5395MATA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Digital Pot, Volatile, 50 K, Tdfn-8 Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Composition Potentiometer
Contact Plating Tin
Interface I2C
Max Operating Temperature 125 °C
Max Supply Current 25 µA
Max Supply Voltage 5.5 V
Memory Type Volatile
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Number of Circuits 1
Number of Pins 8
Number of Positions 256
Number of Taps 256
Operating Supply Voltage 1.8 V
Packaging Cut Tape
Radiation Hardening No
Resistance 50 kΩ
RoHS Compliant
Taper Linear
Temperature Coefficient 50 ppm/°C
Tolerance 25 %
Win Source Part Number 1227322-MAX5395MATA+T
Categories Data Acquisition - Digital Potentiometers
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5395MATA+T CAD Model

Description

Maxim Integrated MAX5395MATA+T Digital Potentiometer

The MAX5395MATA+T from Maxim Integrated is a state-of-the-art digital potentiometer that offers a perfect solution for applications requiring precise resistance adjustments. This compact component is designed to function as an electronic replacement for mechanical potentiometers and is ideal for a wide range of applications, including adjustable power supplies, LCD screen adjustment, and audio signal control.

With a 256-position linear taper, the MAX5395MATA+T provides smooth and precise adjustments, enabling fine control over resistance settings. It operates from a single +2.7V to +5.5V supply, making it versatile for use in both portable and fixed power environments. The device features a 50kΩ end-to-end resistance, which is a common value that suits a variety of applications.

The MAX5395MATA+T comes in a compact 8-pin TDFN package, which is space-efficient and suitable for applications where board space is at a premium. Its lead-free, RoHS-compliant design also ensures that it meets modern environmental standards, making it a responsible choice for electronic designs.

This digital potentiometer is equipped with an I²C-compatible serial interface that allows for easy integration into existing digital systems. The interface ensures that the device can be controlled by a microcontroller or another digital logic controller, providing digital precision to analog adjustments. Moreover, the MAX5395MATA+T has a durable wiper contact that can withstand 50,000 wiper cycles, ensuring a long operational life and reliability.

Other notable features of the MAX5395MATA+T include its low 35ppm/°C end-to-end temperature coefficient and its built-in shutdown feature, which reduces power consumption when the device is not in use. It is an excellent choice for designers looking for a digital potentiometer that combines precision, durability, and ease of use.

Overall, the Maxim Integrated MAX5395MATA+T digital potentiometer is an exceptional component that offers a blend of digital convenience and analog control, making it a versatile choice for a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4001 $50.4021
51+ $1.9693 $100.4343
79+ $1.9077 $150.7083
109+ $1.8462 $201.2358
141+ $1.7847 $251.6427
188+ $1.6000 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,060 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess