EN
  • EN
  • DE
  • IT

MCP3564RT-E/ST

Part No MCP3564RT-E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197221-MCP3564RT-E/ST
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Number of Bits 24
Features Internal Oscillator, Temperature Sensor
Operating Temperature -40°C ~ 125°C
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian MCP3564RT-E/ST CAD Model

Description

The MCP3564RT-E/ST is a remarkable 24-bit Analog-to-Digital Converter (ADC) component designed and manufactured by Microchip Technology. This high-precision ADC is part of Microchip's prestigious MCP356x family, which is known for its exceptional performance in demanding applications that require precise signal conversion.

The device features an impressive 153.6 kSPS (kilo samples per second) max sampling rate, ensuring rapid data acquisition for real-time processing. It is equipped with an on-board precision 4.096V reference voltage, which enhances its accuracy and reduces the need for external components. The MCP3564RT-E/ST operates with a single 2.7V to 5.5V power supply, making it versatile for various power environments.

This ADC offers a differential input operation which greatly reduces common-mode noise and enhances the signal quality, a crucial aspect for sensitive measurements. Additionally, it includes an internal oscillator, eliminating the need for external clock sources and simplifying the design process for engineers.

The MCP3564RT-E/ST is also designed with a programmable gain amplifier (PGA), allowing it to amplify low-level signals without external amplification. This feature is particularly beneficial in applications like sensor interfacing, where signal strength can be a limiting factor. It supports an SPI interface for communication, providing a reliable and fast data transfer method to microcontrollers or processors.

With its extended temperature range, the MCP3564RT-E/ST is suitable for industrial applications, where reliability under varying environmental conditions is paramount. Its TSSOP-20 package makes it compact and convenient for space-constrained applications.

In summary, the MCP3564RT-E/ST from Microchip Technology is a top-tier ADC solution for designers who require high precision, flexibility, and ease of integration in their data acquisition systems. Whether it's for industrial control systems, medical instrumentation, or any other application demanding high-resolution conversion, this ADC stands out as an excellent choice.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 570 kSPS CMOS ADC
Lowest to $50.1024
Maxim Integrated
CMOS μP-Compatible, 5μs, 8-Bit ADCs | IC ADC 8BIT SAR 18DIP
Lowest to $93.5532
Texas Instruments
8-Bit Resolution 2.7 V to 3.6 V VCC Easy Microprocessor Interface or Standalone Operation
Lowest to $4.3056
Texas Instruments
QUAD CHANNEL, 14-BIT, 125/105/80/65 MSPS ADC WITH SERIAL LVDS OUTPUTS | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Maxim Integrated
Serial Output 5.6us 12-Bit A/D Converter | IC ADC 12BIT SAR 8DIP
Need more? Email Us
Analog Devices Inc.
CMOS 12-BIT SUCCESSIVE APPROXIMATION ADC | IC ADC 12BIT SAR 28DIP
Need more? Email Us
Linear Technology
10-Bit, 250Msps ADC | IC ADC 10BIT PIPELINED 64QFN
Need more? Email Us
Texas Instruments
QUAD CHANNEL, 12-BIT, 105/80/65 MSPS ADC WITH SERIAL LVDS INTERFACE
Lowest to $116.2541
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC
Lowest to $78.4979

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2874 $51.0118
17+ $5.9794 $101.6498
26+ $5.7926 $150.6076
36+ $5.6057 $201.8052
47+ $5.4189 $254.6883
62+ $4.8583 $301.2146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess