The MX574ALD is a precision analog-to-digital converter (ADC) from Maxim Integrated, a renowned company in the field of high-performance semiconductor products. This ADC is designed to deliver exceptional accuracy and stability, making it an ideal choice for applications that require high-resolution data conversion with minimal error and noise.
The MX574ALD is a 12-bit ADC featuring a successive approximation register architecture, which ensures fast data conversion while maintaining a high level of precision. This product is capable of converting analog signals to digital form at a rate of up to 100 kilosamples per second (ksps), providing the speed needed for real-time data processing in critical applications.
This ADC operates on a single +5V power supply and offers a wide analog input range, making it versatile for various use cases. The device includes a 4-channel multiplexer, allowing multiple analog inputs to be connected and selected for conversion. This feature is particularly useful in systems where space and power are at a premium, and multiple sensors need to be interfaced with a single ADC.
The MX574ALD also boasts a high level of integration, with features such as an onboard precision voltage reference and a clock oscillator circuit. This level of integration simplifies system design by reducing the need for external components, which can help lower overall system cost and complexity.
The product is offered in a compact, 28-pin DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package, making it easy to integrate into a wide range of industrial, medical, and consumer electronics applications. Whether used for data acquisition, process control, or instrumentation, the MX574ALD from Maxim Integrated stands out for its precision, speed, and integrated features.
Overall, the MX574ALD is a testament to Maxim Integrated's commitment to providing high-quality, reliable solutions for demanding applications that require precise analog-to-digital conversion.