EN
  • EN
  • DE

MCP3562RT-E/ST

Part No MCP3562RT-E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197246-MCP3562RT-E/ST
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Sampling Rate (Per Second) 153.6k
Operating Temperature -40°C ~ 125°C
Number of Bits 24
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Type Surface Mount
Input Type Differential, Single Ended
Data Interface SPI
Ultra Librarian 3D Model Ultra Librarian MCP3562RT-E/ST CAD Model

Description

Introducing the MCP3562RT-E/ST from Microchip Technology

The MCP3562RT-E/ST is a state-of-the-art 24-bit Delta-Sigma Analog-to-Digital Converter (ADC) from Microchip Technology, designed for precision signal acquisition and measurement in a variety of applications. This highly integrated device is ideal for demanding environments where accuracy and stability are paramount.

The MCP3562RT-E/ST offers an impressive array of features that make it a versatile choice for engineers and designers. Key among these is its programmable data rate, which can be adjusted from 3.75 SPS (samples per second) to 153.6 kSPS, allowing users to optimize the trade-off between power consumption and speed to suit their specific requirements.

With an internal oscillator, reference, and temperature sensor, the MCP3562RT-E/ST simplifies design and reduces external component count, thereby saving space and cost on the PCB. The device operates over a wide supply voltage range of 2.7V to 3.6V, making it suitable for battery-powered and portable applications, as well as industrial, medical, and consumer electronics.

One of the standout features of the MCP3562RT-E/ST is its exceptional noise performance, which is achieved through its Delta-Sigma architecture and digital filtering options. This results in high-resolution measurements that are reliable and consistent, which is crucial for applications such as precision sensor interfacing, weight scales, and energy metering.

Communication with microcontrollers is facilitated through an industry-standard SPI interface, enabling easy integration into existing systems. The MCP3562RT-E/ST also offers multiple internal calibration functions which can compensate for system-level gain and offset errors, further enhancing measurement accuracy.

In terms of reliability, the MCP3562RT-E/ST is offered in a robust TSSOP-20 package, which ensures durability and long-term performance even in harsh industrial environments. Whether you are designing a sophisticated medical device, an industrial control system, or a high-precision measurement instrument, the MCP3562RT-E/ST from Microchip Technology is an excellent choice for your ADC needs.

Explore the capabilities of the MCP3562RT-E/ST and see how it can elevate the performance and efficiency of your next project.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5011 $52.5077
17+ $6.1547 $104.6299
26+ $5.9624 $155.0224
35+ $5.7700 $201.9500
45+ $5.5777 $250.9965
60+ $5.0007 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess