EN
  • EN
  • DE

LTC7545AKN

Part No LTC7545AKN
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Improved Industry Standard Parallel 12-Bit Multiplying DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209334-LTC7545AKN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC7545AKN CAD Model

Description

Introducing the LTC7545AKN from Linear Technology

The LTC7545AKN represents a pinnacle of precision and reliability in the realm of digital-to-analog converters (DACs). Crafted by Linear Technology, a brand synonymous with high-performance integrated circuits, this product ensures that digital data is seamlessly translated into analog signals with impeccable accuracy.

Key Features

  • 12-Bit Resolution: The LTC7545AKN boasts a 12-bit resolution, providing fine granularity and a high degree of precision in analog output. This makes it an ideal choice for applications that demand exacting standards, such as instrumentation and control systems.
  • 4-Quadrant Multiplying DAC: This feature allows the LTC7545AKN to operate in all four quadrants, enabling both bipolar and unipolar output ranges. This versatility is critical for complex applications that require signal modulation or conversion in various ranges.
  • Settling Time: With a fast settling time, this DAC ensures quick response to changes in input data, making it suitable for high-speed systems that cannot afford latency in signal processing.
  • Low Power Consumption: The LTC7545AKN is designed to be power-efficient, which not only saves energy but also reduces heat generation, enhancing the longevity of the product and the system it is a part of.
  • Double-Buffered Input: The double-buffered input structure allows for smooth data flow and timing flexibility, ensuring that the DAC can keep up with the demands of high-speed data streams without data corruption or loss.

Applications

With its robust feature set, the LTC7545AKN is perfectly suited for a wide array of applications. These include:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Digital Gain and Offset Adjustment
  • Waveform Generation
  • Motor Control Systems

Quality and Reliability

The LTC7545AKN is built to meet the stringent quality standards that Linear Technology is known for. Each unit undergoes rigorous testing to ensure that it performs to specifications under varying conditions. The robustness of this DAC makes it a reliable component for critical and long-term applications.

Whether you're designing a sophisticated industrial control system or a precise measurement instrument, the LTC7545AKN from Linear Technology is a DAC that promises to deliver performance, precision, and stability.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess