EN
  • EN
  • DE

MCP3462-E/ST

Part No MCP3462-E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 20TSSOP / 16 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Microchip Technology
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 153.6k
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface SPI
Number of A/D Converters 2
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 1.8V ~ 3.7V
Features Internal Oscillator, PGA, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Case / Package 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Surface Mount
Base Product Number MCP3462
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 150-MCP3462-E/ST
Standard Package 74
Win Source Part Number 1321203-MCP3462-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP3462-E/ST CAD Model

Description

Microchip Technology's MCP3462-E/ST

The MCP3462-E/ST is a highly precise, dual-channel, delta-sigma Analog-to-Digital Converter (ADC) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced ADC component is designed to cater to a wide array of applications, including industrial monitoring, medical instrumentation, and any system that requires high-resolution signal acquisition.

Key Features:

  • Resolution: The MCP3462-E/ST boasts a 16-bit resolution, ensuring high-precision data conversion for critical applications.
  • Channel Count: With its dual-channel input, it allows for simultaneous measurement of two different signals, making it versatile for multi-sensor systems.
  • Programmable Data Rate: Users can select from a range of data rates to optimize the balance between speed and resolution to suit specific application needs.
  • Low Power Consumption: Designed for efficiency, it operates with a low current draw, which is critical for battery-powered or energy-conscious devices.
  • Internal Oscillator: The integrated oscillator eliminates the need for external clocking components, simplifying design and reducing system cost.
  • Extended Temperature Range: The device operates reliably across a wide temperature range, making it suitable for harsh environments.
  • Interface: It features an SPI-compatible serial interface for easy integration into most microcontroller-based systems.

Applications:

The versatile MCP3462-E/ST is ideal for a range of applications, including:

  • Portable Instrumentation
  • Temperature Sensing and Control
  • Pressure Sensors
  • Weight and Scale Systems
  • Battery Monitoring and Power Management

With its robust feature set and Microchip's commitment to quality, the MCP3462-E/ST is a reliable choice for designers looking to incorporate precise data acquisition into their systems. Its compact TSSOP package allows for space-efficient PCB layouts, further enhancing its suitability for modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7914 $57.9140
25+ $4.7521 $118.8025
38+ $4.6035 $174.9330
52+ $4.4550 $231.6600
68+ $4.3065 $292.8420
90+ $3.8609 $347.4810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 464 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess