EN
  • EN
  • DE

MAX192ACPP+

Part No MAX192ACPP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-Channel Single ADC SAR 133ksps 10-bit Serial 20-Pin PDIP N / IC ADC 10BIT SERIAL 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 10 b
Sampling Rate 133k
Data Interface MICROWIRE, QSPI, Serial, SPI
Voltage Supply Source Single Supply
Operating Supply Voltage ±5V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 785589-MAX192ACPP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX192
Introduction Date April 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX192ACPP+ CAD Model

Description

Maxim Integrated MAX192ACPP+ High-Speed 12-Bit ADC

The MAX192ACPP+ is a state-of-the-art 12-bit analog-to-digital converter (ADC) from Maxim Integrated, renowned for its high-speed performance and exceptional accuracy. Engineered to cater to a wide array of applications, this ADC is an ideal choice for systems that require precise data acquisition, such as industrial control systems, medical instrumentation, and data logging devices.

This high-performance ADC operates with a +5V single supply and features a 10µs conversion time, ensuring rapid data processing and timely response for critical applications. Its full-scale range is ±VREF, with VREF ranging from +1V to +5V, giving designers the flexibility to optimize the converter for various input signal ranges.

The MAX192ACPP+ comes in a 20-pin PDIP package, which is conducive for integration into a variety of circuit boards. Its low power consumption, typically 8mA, makes it an energy-efficient choice for portable and battery-operated devices. Additionally, it features a 4-quadrant multiplying DAC with a full-scale output current of 2mA, further enhancing its versatility.

Key features of the MAX192ACPP+ include:

  • 12-bit resolution with no missing codes
  • 10µs conversion time for quick data acquisition
  • Single +5V power supply for simplified design
  • Low power consumption, ideal for battery-powered applications
  • Flexible full-scale range (±VREF) for a variety of input signals
  • 4-quadrant multiplying DAC with full-scale output current
  • 20-pin PDIP package for easy integration

Furthermore, the MAX192ACPP+ supports a serial digital interface, which can be configured for three-state or standard SPI/QSPI/MICROWIRE compatibility, making it easy to connect with a wide range of microprocessors and digital systems. Its robust design includes overvoltage protection on the analog inputs, safeguarding the device against unexpected voltage spikes.

Whether you are designing a sophisticated industrial system or a compact consumer device, the Maxim Integrated MAX192ACPP+ ADC offers the precision, speed, and reliability required to meet the demands of your application. Its blend of performance, power efficiency, and versatility makes it an excellent choice for your data conversion needs.

You May Also Be Interested in

Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2271 $58.0878
44+ $2.6473 $116.4812
68+ $2.5653 $174.4404
94+ $2.4821 $233.3174
121+ $2.3989 $290.2669
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess