EN
  • EN
  • DE

MCP3424-E/SL

Part No MCP3424-E/SL
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT 3.75SPS 4CH 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Number of Bits 18
Sampling Rate 3.75
Number of Inputs 4
Input Type Differential
Data Interface I2C
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Features PGA, Selectable Address
Temperature Range - Operating -40°C to 125°C
Case / Package 14-SOIC
Win Source Part Number 1075049-MCP3424-E/SL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP3424-E/SL CAD Model

Description

The MCP3424-E/SL is a high-precision, low-power, four-channel analog-to-digital converter (ADC) from Microchip Technology. It is a versatile component that is part of the MCP342X series, known for its exceptional performance in a wide range of applications including industrial, automotive, and consumer electronics.

Key Features:

  • Resolution: The MCP3424-E/SL offers 18-bit resolution, ensuring high accuracy and fine detail in measurement applications.
  • Channel Count: With four fully differential input channels, it allows for multiple signal acquisitions, making it ideal for complex systems.
  • Programmable Sample Rates: Users can select from several sample rates, including 3.75 SPS (samples per second) to 240 SPS, to balance between speed and power consumption based on application needs.
  • On-Board Voltage Reference: The built-in 2.048V reference voltage provides a stable measurement base, which can be a critical feature for precision applications.
  • Low Current Consumption: With a typical current consumption of just 135 µA, the MCP3424-E/SL is suitable for battery-operated devices where power efficiency is crucial.
  • I2C Interface: The device features an I2C-compatible serial interface, allowing for simple integration into most microcontroller-based systems with minimal pin count.
  • Extended Temperature Range: It is operational over an industrial temperature range of -40°C to +125°C, making it reliable in harsh environments.
  • Programmable Gain Amplifier (PGA): The integrated PGA offers gains of 1, 2, 4, or 8 before the analog-to-digital conversion, enhancing the flexibility and sensitivity of the device.
  • Small Form Factor: Housed in a 10-MSOP package, the MCP3424-E/SL saves valuable board space without compromising on functionality.

Applications:

The MCP3424-E/SL is well-suited for a variety of applications, including:

  • Portable instrumentation
  • Temperature sensing with RTDs or thermocouples
  • Industrial process control
  • Battery fuel gauges and monitoring
  • Data acquisition systems

In summary, the MCP3424-E/SL from Microchip Technology is a robust and reliable ADC solution that offers high accuracy, multiple channels, and low power consumption, all in a compact package. It is an excellent choice for engineers and designers looking to enhance their system's performance with a precision analog-to-digital conversion component.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7259 $51.5331
22+ $4.6982 $103.3604
33+ $4.5513 $150.1929
46+ $4.4045 $202.6070
59+ $4.2577 $251.2043
79+ $3.8173 $301.5667
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess