EN
  • EN
  • DE

MCP3421A0T-E/CH

Part No MCP3421A0T-E/CH
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC Delta-Sigma 3.75sps 18-bit Serial Automotive 6-Pin SOT-23 T/R / IC ADC 18BIT 3.75SPS 1CH SOT23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Number of Bits 18
Sampling Rate 3.75
Number of Inputs 1
Input Type Differential
Data Interface I2C
Configuration PGA-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Features PGA
Temperature Range - Operating -40°C to 125°C
Case / Package SOT-23-6
Win Source Part Number 1075047-MCP3421A0T-E/CH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Portable Devices, Test & Measurement, Power Management
Family Name MCP3421
Introduction Date December 06, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MCP3421A0T-E/CH CAD Model

Description

The MCP3421A0T-E/CH is a highly precise single channel analog-to-digital converter (ADC) offered by Microchip Technology, renowned for its exceptional performance in a variety of applications. This compact device is part of the MCP3421 series and is designed to provide a seamless digital interface for reading analog signals.

Key Features

  • Resolution: The MCP3421A0T-E/CH boasts a 18-bit resolution, ensuring high-precision measurements.
  • Sampling Rate: It offers a programmable data rate of 3.75 SPS (samples per second) to 240 SPS, allowing flexibility in balancing speed and resolution.
  • On-Board Voltage Reference: The internal voltage reference and onboard precision oscillator eliminate the need for external components, simplifying design and reducing cost.
  • Programmable Gain Amplifier (PGA): The integrated PGA provides selectable gains of 1, 2, 4, or 8, enhancing the versatility of the ADC for various signal ranges.
  • One-Shot or Continuous Conversion Mode: Users can choose between one-shot or continuous conversion modes depending on the application requirements.
  • I2C Interface: The device features an I2C-compatible serial interface, which supports standard, fast, and high-speed modes for easy communication with microcontrollers.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with low current consumption and has a power-down feature.
  • Extended Temperature Range: The MCP3421A0T-E/CH functions reliably across a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The versatility of the MCP3421A0T-E/CH allows it to be used in a wide array of applications, including:

  • Portable instrumentation and consumer goods
  • Temperature sensing with RTD, thermistor, and thermocouple
  • Weight and pressure sensing
  • Battery fuel gauges and power monitoring systems
  • Factory automation and process control

Conclusion

With its combination of precision, flexibility, and ease of use, the MCP3421A0T-E/CH from Microchip Technology is an excellent choice for designers who require a reliable ADC solution for their applications. Its small footprint and comprehensive features make it a valuable component in any precision analog-to-digital conversion task.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6974 $50.9220
75+ $1.3928 $104.4600
115+ $1.3492 $155.1580
155+ $1.3057 $202.3835
200+ $1.2622 $252.4400
270+ $1.1316 $305.5320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,950 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess